Deltrol Controls/Division of Deltrol Corp. 2-way, Pilot Operated Valve DSVP11NHP

Description
2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally rectified AC coils Applications •Hot & Cold drink dispensers • Tank or boiler draining • Potable water applications Features • Multiple port options • Multiple bracket options • Able to dispense from 0 - 25 psi.
Datasheet
Description
2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally rectified AC coils Applications •Hot & Cold drink dispensers • Tank or boiler draining • Potable water applications Features • Multiple port options • Multiple bracket options • Able to dispense from 0 - 25 psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-way, Pilot Operated Valve - DSVP11NHP - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Pilot Operated Valve
DSVP11NHP
2-way, Pilot Operated Valve DSVP11NHP
2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally rectified AC coils Applications •Hot & Cold drink dispensers • Tank or boiler draining • Potable water applications Features • Multiple port options • Multiple bracket options • Able to dispense from 0 - 25 psi.

2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi.

  • High relative flow and pressure rating
  • Multiple port and bracket options
  • Quiet internally rectified AC coils

Applications
•Hot & Cold drink dispensers
• Tank or boiler draining
• Potable water applications
Features
• Multiple port options
• Multiple bracket options
• Able to dispense from 0 - 25 psi.

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP11NHP
Product Name 2-way, Pilot Operated Valve
Valve Dispensing Technology Diaphragm
Material Temperature Range 210 F (99 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate ? to 75.76 L/min (? to 77 in³/sec)
Dispensed Width / Diameter 3.17 to 25.4 mm (0.1250 to 1 inch)
View Details
Aseptic Spray Valve -  - Nordson EFD
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application AdhesiveSilicone; CoatingPaint
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details