Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP11N

Description
The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone | PA66 Nylon Diaphragm Material: VMQ - Silicone Weight: 8 oz (227 gms) Agency Approvals: UR, cUR, NSF, CE (does not apply to all models)
Datasheet
Description
The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone | PA66 Nylon Diaphragm Material: VMQ - Silicone Weight: 8 oz (227 gms) Agency Approvals: UR, cUR, NSF, CE (does not apply to all models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP11N - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP11N
2-way, Direct Acting Solenoid Valve DSVP11N
The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone | PA66 Nylon Diaphragm Material: VMQ - Silicone Weight: 8 oz (227 gms) Agency Approvals: UR, cUR, NSF, CE (does not apply to all models)

The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications.

Electrical Specifications

Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: AC valves 12 Watts | DC valves 11 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Continuous = 100%
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 35º C (95º F) max

Mechanical Specifications

Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body
Operating Pressure: 0-12 inches water column (higher upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: See data sheet for available options
Inlet / Outlet connection: See data sheet for available options
Valve Body Material: PSU Polysulfone | PA66 Nylon
Diaphragm Material: VMQ - Silicone
Weight: 8 oz (227 gms)

Agency Approvals: UR, cUR, NSF, CE (does not apply to all models)

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP11N
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 2.67 L/min (2.71 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 475 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Material Temperature Range 120 F (48.89 C)
View Details
Floor-stand LN2 lyophilized beads dispensing system - FSH-DS228-F-MAX - Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Metering Accuracy 3 %
Dispensing Application Bead
Application Lyophilized nucleic acid diagnostic reagents, In Vitro Diagnostic Reagents, Lyophilized Freeze-dried pet IVD reagents, Cosmetic freeze-dried beads
View Details
Stainless Steel Dispensing -  - Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details