IMI Bimba Hydraulic Cylinders Heavy Duty

Description
Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of hydraulic cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8" Precision machined to order Hydraulic operation up to 3000 PSI; some NFPA mounts have PSI limitations Eighteen different NFPA mounts to choose from
Description
Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of hydraulic cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8" Precision machined to order Hydraulic operation up to 3000 PSI; some NFPA mounts have PSI limitations Eighteen different NFPA mounts to choose from

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cylinders - Heavy Duty - IMI Bimba
University Park, IL, United States
Hydraulic Cylinders
Heavy Duty
Hydraulic Cylinders Heavy Duty
Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of hydraulic cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8" Precision machined to order Hydraulic operation up to 3000 PSI; some NFPA mounts have PSI limitations Eighteen different NFPA mounts to choose from

Actuators for applications requiring supply pressures up to 3000 PSI.

TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of hydraulic cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes.

  • Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8"
  • Precision machined to order
  • Hydraulic operation up to 3000 PSI; some NFPA mounts have PSI limitations
  • Eighteen different NFPA mounts to choose from
Supplier's Site

Technical Specifications

  IMI Bimba
Product Category Hydraulic Cylinders
Product Number Heavy Duty
Product Name Hydraulic Cylinders
Stroke 0.0 to 120 inch (0.0 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Block Heavy Duty Double Acting Cylinders - 60383 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
High Pressure Hydraulic Cylinders - 808084 - RS Components, Ltd.
Specs
Stroke 0.4331 inch (11 mm)
Rated Load/Force 40000 lbs (18141 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details