SC Hydraulic Engineering Corporation Power Unit 90 Series

Description
PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is equipped with air controls, high pressure gauge, return line, 5 and 10-gal reservoir available, inline check valve to protect low pressure pump, local air drive shut-off valve for independent operation and pump hand attachment for precise testing. The included air exhaust muffler provides for quiet operation while ease of control during operation is achieved with a manual valve on one of two pressure ports. Pressures up to 65,000 psi can be achieved by using any of our 10 series pumps and a 100 psi air supply. 10-5 pump configurations include a liquid filled, 31/2" dial gauge for ratios up to 280:1. For 10-6 units, the same gauge is included for ratios up to 240:1.
Datasheet
Description
PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is equipped with air controls, high pressure gauge, return line, 5 and 10-gal reservoir available, inline check valve to protect low pressure pump, local air drive shut-off valve for independent operation and pump hand attachment for precise testing. The included air exhaust muffler provides for quiet operation while ease of control during operation is achieved with a manual valve on one of two pressure ports. Pressures up to 65,000 psi can be achieved by using any of our 10 series pumps and a 100 psi air supply. 10-5 pump configurations include a liquid filled, 31/2" dial gauge for ratios up to 280:1. For 10-6 units, the same gauge is included for ratios up to 240:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Unit 90 Series
PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is equipped with air controls, high pressure gauge, return line, 5 and 10-gal reservoir available, inline check valve to protect low pressure pump, local air drive shut-off valve for independent operation and pump hand attachment for precise testing. The included air exhaust muffler provides for quiet operation while ease of control during operation is achieved with a manual valve on one of two pressure ports. Pressures up to 65,000 psi can be achieved by using any of our 10 series pumps and a 100 psi air supply. 10-5 pump configurations include a liquid filled, 31/2" dial gauge for ratios up to 280:1. For 10-6 units, the same gauge is included for ratios up to 240:1.

PRESSURES UP TO 65,000-PSI
ONLY 2 CONNECTIONS REQUIRED
MOBILE SELF CONTAINED POWER UNIT
5 OR 10 GALLON STAINLESS STEEL RESERVOIR
AVAILABLE WITH ALL 10-SERIES PUMP MODELS
PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED

The 90 Series Dual pump portable test cart is equipped with air controls, high pressure gauge, return line, 5 and 10-gal reservoir available, inline check valve to protect low pressure pump, local air drive shut-off valve for independent operation and pump hand attachment for precise testing.

The included air exhaust muffler provides for quiet operation while ease of control during operation is achieved with a manual valve on one of two pressure ports. Pressures up to 65,000 psi can be achieved by using any of our 10 series pumps and a 100 psi air supply.

10-5 pump configurations include a liquid filled, 31/2" dial gauge for ratios up to 280:1. For 10-6 units, the same gauge is included for ratios up to 240:1.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Hydraulic Power Units
Product Number 90 Series
Product Name Power Unit
Operating Pressure 65000 psi (45746 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Fluid Actuators, HPU -  - Rotork plc
Specs
Operating Pressure 5000 psi (3519 m H2O)
Flow 1000.0 GPM (3788 L/min)
Reservoir Capacity 5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
Truck limiter hydraulic power unit -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Operating Pressure 2611 psi (1837 m H2O)
Reservoir Capacity 0.5 gallons (2 liters)
Power Source Electric
View Details
Fixed and Variable Displacement Power Packs -  - Bosch Rexroth Corporation
Specs
Operating Pressure 3000 psi (2111 m H2O)
Flow 0.4 to 31.0 GPM (1.52 to 117 L/min)
Power 0.5 to 50.0 HP
View Details