Ross Optical Industries Precision Aplanats L-APA036

Description
These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows for better optical performance. They are used as laser focusing objectives and in electro-optical and imaging systems.
Description
These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows for better optical performance. They are used as laser focusing objectives and in electro-optical and imaging systems.

Suppliers

Company
Product
Description
Supplier Links
Precision Aplanats - L-APA036 - Ross Optical Industries
El Paso, TX, USA
Precision Aplanats
L-APA036
Precision Aplanats L-APA036
These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows for better optical performance. They are used as laser focusing objectives and in electro-optical and imaging systems.

These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows for better optical performance. They are used as laser focusing objectives and in electro-optical and imaging systems.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Lenses
Product Number L-APA036
Product Name Precision Aplanats
Lens Type Achromats; Spherical Lens; Aplanatic
Lens Application Infrared (optional feature); Visible; Ultraviolet (optional feature)
Focal Length 63.5 mm (2.5 inch)
Center Thickness 4.5 mm (0.1772 inch)
Edge Thickness 3.7 mm (0.1457 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-508-R2584-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -258 mm (-10.17 inch)
View Details
Laser Lenses - 6973579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Doe
Lens Features Laser / Heat Resistant
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details