Andover Corporation Datasheets for Optical Filters

Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Andover can design and fabricate custom IR long pass filters to suit your particular requirements. Every phase of the process is performed in-house, including thin-film coating design, mechanical design, substrate...
Andover Corporation offers UBVRI filters as standard items. These filters are used to filter out and measure specific bands of light that are emitted by astronomical objects. Two types are...
Andover Corporation offers UBVRI filters as standard items. These filters are used to filter out and measure specific bands of light that are emitted by astronomical objects. Two types are...
Andover maintains a stock of high-quality surplus IR edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our...
Andover maintains a stock of high-quality surplus IR optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of...
Andover offers a high-transmittance variant of its standard bandpass filter selection. By tailoring the blocking range to match the detector, we can provide the maximum possible throughput while maintaining good...
DICHROIC FILTER GENERAL SPECIFICATIONS Far more durable than dyed plastic or gel-coated types, dichroic glass filters have a hard dielectric film created by thin layers of metallic oxides. These color...
Dichroic filters (color separation filters) are used in a variety of applications where it is necessary to isolate certain regions of the visible spectrum. A few of the more common...
Hot Mirrors perform as their name states: they reflect the heat and transmit the visible light. All of the coatings are classified as hard, first-surface dielectric, and will meet or...
In order to make it simple for customers to custom-tailor an optical bandpass filter for their application, Andover offers a line of Semi-Custom bandpass filters. Their construction is similar...
Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy.
Often referred to as long wave pass (LWP) and short wave pass (SWP) filters, these sharp-cut edge filters are distinguished by their high rate of transition between their region of...
These filters are very similar to the Hot Mirrors with the exception of their longer IR blocking range. This extended blocking range is achieved by a combination of reflection from...
THREADED FILTER RINGS In addition to our standard rings, Andover offers a variety of threaded ring mounts. Standard sizes and thread pitches enable the user to attach the filter securely...
UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of...
With their ability to minimize back-reflections and scattered light, absorptive neutral density (ND) filters are ideal for calibration. In contrast to the metallic type, absorption-type filters achieve their optical density...
Heat-absorbing filter glasses transmit a broad band of energy while blocking the near IR wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can...
J-band 1100nm to 1400nm H-band 1500nm to 1800nm K-band 2000nm to 2400nm L-band 3000nm to 4000nm M-band 4600nm to 5000nm N-band 7500nm to 14500nm Near-Infrared, Mid-Wave Infrared, and Far-Infrared Astronomy...
Long pass type filter glasses are useful for order sorting applications. They block the shorter wavelengths while transmitting the longer wavelengths. As with all of Andover's filter glasses, custom sizes...
Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" optical filters in...
Our first-surface, hard-coat broadband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide...

<< Prev Next >>