Andover Corporation Hot Mirror, 25mm diameter x 3mm thick

Description
Hot Mirrors perform as their name states: they reflect the heat and transmit the visible light. All of the coatings are classified as hard, first-surface dielectric, and will meet or exceed the specified humidity and abrasion specifications. To prevent cracking or crazing from high heat applications, all coatings are deposited onto a low-expansion material such as borosilicate glass. BENEFITS Transmits visible wavelengths and reflects near-IR heat-generating wavelengths Prevents cracking or crazing from high-heat applications COMMON APPLICATIONS Projection systems Photocopiers Surgical and dental lighting Film and photographic apparatus Illumination systems Scientific instruments Show More Information Hot Mirror General Specifications
Description
Hot Mirrors perform as their name states: they reflect the heat and transmit the visible light. All of the coatings are classified as hard, first-surface dielectric, and will meet or exceed the specified humidity and abrasion specifications. To prevent cracking or crazing from high heat applications, all coatings are deposited onto a low-expansion material such as borosilicate glass. BENEFITS Transmits visible wavelengths and reflects near-IR heat-generating wavelengths Prevents cracking or crazing from high-heat applications COMMON APPLICATIONS Projection systems Photocopiers Surgical and dental lighting Film and photographic apparatus Illumination systems Scientific instruments Show More Information Hot Mirror General Specifications

Suppliers

Company
Product
Description
Supplier Links
Hot Mirror, 25mm diameter x 3mm thick -  - Andover Corporation
Salem, NH, United States
Hot Mirror, 25mm diameter x 3mm thick
Hot Mirror, 25mm diameter x 3mm thick
Hot Mirrors perform as their name states: they reflect the heat and transmit the visible light. All of the coatings are classified as hard, first-surface dielectric, and will meet or exceed the specified humidity and abrasion specifications. To prevent cracking or crazing from high heat applications, all coatings are deposited onto a low-expansion material such as borosilicate glass. BENEFITS Transmits visible wavelengths and reflects near-IR heat-generating wavelengths Prevents cracking or crazing from high-heat applications COMMON APPLICATIONS Projection systems Photocopiers Surgical and dental lighting Film and photographic apparatus Illumination systems Scientific instruments Show More Information Hot Mirror General Specifications

Hot Mirrors perform as their name states: they reflect the heat and transmit the visible light. All of the coatings are classified as hard, first-surface dielectric, and will meet or exceed the specified humidity and abrasion specifications. To prevent cracking or crazing from high heat applications, all coatings are deposited onto a low-expansion material such as borosilicate glass.


BENEFITS

  • Transmits visible wavelengths and reflects near-IR heat-generating wavelengths
  • Prevents cracking or crazing from high-heat applications

COMMON APPLICATIONS

  • Projection systems
  • Photocopiers
  • Surgical and dental lighting
  • Film and photographic apparatus
  • Illumination systems
  • Scientific instruments

Show More Information

Hot Mirror General Specifications

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Hot Mirror, 25mm diameter x 3mm thick
Filter Type Hot Mirrors
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Cold Mirror, 25.4 mm, 45° AOI, 780-2500 nm Transmittance - 10CMR-45 - Newport MKS
Specs
Filter Type Cold Mirrors; Long Pass Filters; Cold Mirror
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
394.55-0.1 OD4 Ultra Narrow Bandpass Filter - 7782 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details