Andover Corporation Datasheets for Neutral Density Filters
Neutral density filters are designed to reduce transmission evenly across a portion of the spectrum. They are slightly sensitive to angles but they are much more forgiving than interference filters.
Neutral Density Filters: Learn more
| Product Name | Notes |
|---|---|
| CALIBRATION FILTER SETS These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers. Each set contains... | |
| Metallic-coated infrared neutral density filters (IR ND filters) obtain their optical density from a metal alloy coating on a substrate determined by the wavelength region of interest. Unlike the all-dielectric... | |
| Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. | |
| With their ability to minimize back-reflections and scattered light, absorptive neutral density (ND) filters are ideal for calibration. In contrast to the metallic type, absorption-type filters achieve their optical density... | |
| Neutral Density Filter Sets Andover's metallic-coated neutral density filter sets feature both round and square filters in your choice of four sizes (12.5mm Ø, 25mm Ø, 50mm Ø, 50mm Squares)... | |
| For your convenience and ecomony, Andover offers its metallic-coated infrared neutral density filters (IR ND filters) in sets. The cost is 10% lower than purchasing the individual parts, and they... |