Andover Corporation Long Pass Filter Ge IR LWP. 25mm diameter

Description
Andover maintains a stock of high-quality surplus IR edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom IR edge filter. All of these filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. Please contact our sales department for a custom quote if there is something you need that you don't see listed. We make every effort to keep the quantities updated, please note that all of these filters are subject to prior sale. BENEFITS Low cost Useful for redirecting a particular band of light Provide steeper transition tan color glass filters Offer coverage over the 300 - 1000nm range COMMON APPLICATIONS Fluorescence Photometry Color enhancement and combining
Description
Andover maintains a stock of high-quality surplus IR edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom IR edge filter. All of these filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. Please contact our sales department for a custom quote if there is something you need that you don't see listed. We make every effort to keep the quantities updated, please note that all of these filters are subject to prior sale. BENEFITS Low cost Useful for redirecting a particular band of light Provide steeper transition tan color glass filters Offer coverage over the 300 - 1000nm range COMMON APPLICATIONS Fluorescence Photometry Color enhancement and combining

Suppliers

Company
Product
Description
Supplier Links
Long Pass Filter Ge IR LWP. 25mm diameter -  - Andover Corporation
Salem, NH, United States
Long Pass Filter Ge IR LWP. 25mm diameter
Long Pass Filter Ge IR LWP. 25mm diameter
Andover maintains a stock of high-quality surplus IR edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom IR edge filter. All of these filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. Please contact our sales department for a custom quote if there is something you need that you don't see listed. We make every effort to keep the quantities updated, please note that all of these filters are subject to prior sale. BENEFITS Low cost Useful for redirecting a particular band of light Provide steeper transition tan color glass filters Offer coverage over the 300 - 1000nm range COMMON APPLICATIONS Fluorescence Photometry Color enhancement and combining

Andover maintains a stock of high-quality surplus IR edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom IR edge filter. All of these filters are provided with spectral data scans with exact measurements.

You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. Please contact our sales department for a custom quote if there is something you need that you don't see listed.

We make every effort to keep the quantities updated, please note that all of these filters are subject to prior sale.

BENEFITS

  • Low cost
  • Useful for redirecting a particular band of light
  • Provide steeper transition tan color glass filters
  • Offer coverage over the 300 - 1000nm range

COMMON APPLICATIONS

  • Fluorescence
  • Photometry
  • Color enhancement and combining
Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Long Pass Filter Ge IR LWP. 25mm diameter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

970-50 OD4 Bandpass Filter - 7558 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details