Andover Corporation Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
| Product Name | Notes |
|---|---|
| CALIBRATION FILTER SETS These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers. Each set contains... | |
| Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in... | |
| Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide... | |
| Our steep-edge long pass filters employ magnetron sputtered hard oxide coatings to yield deep rejection and a sharp transition to very high transmission. The coatings are deposited on precision polished... | |
| UV - VIS - NIR Andover maintains a stock of high-quality surplus edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality... | |
| UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of... | |
| Dichroic Filter Sets Excellent for color process work, Andover's select dichroic filter sets come in two configurations (Subtractive or Additive). Each set is accompanied by complete spectral curve data sheets... | |
| Neutral Density Filter Sets Andover's metallic-coated neutral density filter sets feature both round and square filters in your choice of four sizes (12.5mm Ø, 25mm Ø, 50mm Ø, 50mm Squares)... | |
| Andover offers a first-surface variant of its standard UV optical bandpass filter. The coatings are deposited on a single surface of a UV-Grade Fused Silica or UV Filter Glass substrate... | |
| For your convenience and ecomony, Andover offers its metallic-coated infrared neutral density filters (IR ND filters) in sets. The cost is 10% lower than purchasing the individual parts, and they... | |
| Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" optical filters in... |
| Next >> |