Andover Corporation Magenta Subtractive Dichroic Filter, 50mm diameter

Description
Dichroic filters (color separation filters) are used in a variety of applications where it is necessary to isolate certain regions of the visible spectrum. A few of the more common applications are for use in color enlargers and photocopiers as light balancing filters. They are also very useful in any application where it may be desirable to separate the incident energy into two or more light beams. The following spectral curves are displayed at normal incidence, but for many applications, such as combining colors, it may be desirable to use them in the reflecting mode at a 45° angle of incidence. All of the coating materials used in these filters produce hard, durable dielectric films which show no signs of degradation with age and use. Unlike the organic dye or gelatin type which will fade with usage these filters are very stable and should not suffer any loss in efficiency with time. These filters are also available in sets. Filters can also be mounted in threaded rings. BENEFITS Provide sharp separation between transmission and reflection Spectrally stable at changing temperatures and humidity Available in custom designs, colors, angles of incidence, substrates, dimensions, and coatings COMMON APPLICATIONS Fluorescence microscopy UV-VIS Irradiation Camera imaging Stage lighting Architectural lighting Projection displays Color enlargers Photocopiers Custom sizes, substrates and spectral characteristics are available on request. Contact us for a quotation. General Specifications Spectral Curves Show More Information
Description
Dichroic filters (color separation filters) are used in a variety of applications where it is necessary to isolate certain regions of the visible spectrum. A few of the more common applications are for use in color enlargers and photocopiers as light balancing filters. They are also very useful in any application where it may be desirable to separate the incident energy into two or more light beams. The following spectral curves are displayed at normal incidence, but for many applications, such as combining colors, it may be desirable to use them in the reflecting mode at a 45° angle of incidence. All of the coating materials used in these filters produce hard, durable dielectric films which show no signs of degradation with age and use. Unlike the organic dye or gelatin type which will fade with usage these filters are very stable and should not suffer any loss in efficiency with time. These filters are also available in sets. Filters can also be mounted in threaded rings. BENEFITS Provide sharp separation between transmission and reflection Spectrally stable at changing temperatures and humidity Available in custom designs, colors, angles of incidence, substrates, dimensions, and coatings COMMON APPLICATIONS Fluorescence microscopy UV-VIS Irradiation Camera imaging Stage lighting Architectural lighting Projection displays Color enlargers Photocopiers Custom sizes, substrates and spectral characteristics are available on request. Contact us for a quotation. General Specifications Spectral Curves Show More Information

Suppliers

Company
Product
Description
Supplier Links
Magenta Subtractive Dichroic Filter, 50mm diameter -  - Andover Corporation
Salem, NH, United States
Magenta Subtractive Dichroic Filter, 50mm diameter
Magenta Subtractive Dichroic Filter, 50mm diameter
Dichroic filters (color separation filters) are used in a variety of applications where it is necessary to isolate certain regions of the visible spectrum. A few of the more common applications are for use in color enlargers and photocopiers as light balancing filters. They are also very useful in any application where it may be desirable to separate the incident energy into two or more light beams. The following spectral curves are displayed at normal incidence, but for many applications, such as combining colors, it may be desirable to use them in the reflecting mode at a 45° angle of incidence. All of the coating materials used in these filters produce hard, durable dielectric films which show no signs of degradation with age and use. Unlike the organic dye or gelatin type which will fade with usage these filters are very stable and should not suffer any loss in efficiency with time. These filters are also available in sets. Filters can also be mounted in threaded rings. BENEFITS Provide sharp separation between transmission and reflection Spectrally stable at changing temperatures and humidity Available in custom designs, colors, angles of incidence, substrates, dimensions, and coatings COMMON APPLICATIONS Fluorescence microscopy UV-VIS Irradiation Camera imaging Stage lighting Architectural lighting Projection displays Color enlargers Photocopiers Custom sizes, substrates and spectral characteristics are available on request. Contact us for a quotation. General Specifications Spectral Curves Show More Information

Dichroic filters (color separation filters) are used in a variety of applications where it is necessary to isolate certain regions of the visible spectrum. A few of the more common applications are for use in color enlargers and photocopiers as light balancing filters. They are also very useful in any application where it may be desirable to separate the incident energy into two or more light beams. The following spectral curves are displayed at normal incidence, but for many applications, such as combining colors, it may be desirable to use them in the reflecting mode at a 45° angle of incidence.

All of the coating materials used in these filters produce hard, durable dielectric films which show no signs of degradation with age and use. Unlike the organic dye or gelatin type which will fade with usage these filters are very stable and should not suffer any loss in efficiency with time. These filters are also available in sets. Filters can also be mounted in threaded rings.

BENEFITS

  • Provide sharp separation between transmission and reflection
  • Spectrally stable at changing temperatures and humidity
  • Available in custom designs, colors, angles of incidence, substrates, dimensions, and coatings

COMMON APPLICATIONS

  • Fluorescence microscopy
  • UV-VIS Irradiation
  • Camera imaging
  • Stage lighting
  • Architectural lighting
  • Projection displays
  • Color enlargers
  • Photocopiers

Custom sizes, substrates and spectral characteristics are available on request. Contact us for a quotation.

General Specifications

Spectral Curves


Show More Information

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Magenta Subtractive Dichroic Filter, 50mm diameter
Filter Type Dichroic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Indexed Filter Wheel, Six Position, 1.0 in. Diameter - 5253NF - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
650-10 OD4 Bandpass Filter - 7437 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details