Andover Corporation Datasheets for Optical Filters

Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
A Cold Mirror is the inverse of the Hot Mirror, it reflects the visible and transmits the infrared. Their coatings are all first-surface variety and like the hot mirrors, are...
Dichroic filters (color separation filters) are used in a variety of applications where it is necessary to isolate certain regions of the visible spectrum. A few of the more common...
Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in...
Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide...
Our steep-edge long pass filters employ magnetron sputtered hard oxide coatings to yield deep rejection and a sharp transition to very high transmission. The coatings are deposited on precision polished...
UV - VIS - NIR Andover maintains a stock of high-quality surplus edge filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality...
UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of...
Dichroic Filter Sets Excellent for color process work, Andover's select dichroic filter sets come in two configurations (Subtractive or Additive). Each set is accompanied by complete spectral curve data sheets...
Neutral Density Filter Sets Andover's metallic-coated neutral density filter sets feature both round and square filters in your choice of four sizes (12.5mm Ø, 25mm Ø, 50mm Ø, 50mm Squares)...
New ADVANTECH™ Line of Hard Coat Bandpass Filters These state-of-the-art filters offer steep slopes, high light transmission, superior durability and long life for demanding applications, such as spectroscopy, fluorescence, imaging...
Bandpass type filter glasses are useful for enhancing the signal-to-noise ratio of illumination systems, transmit a broad band of energy while blocking the shorter and longer wavelengths. As with all...
For your convenience and ecomony, Andover offers its metallic-coated infrared neutral density filters (IR ND filters) in sets. The cost is 10% lower than purchasing the individual parts, and they...

<< Prev Next >>