Shanghai Optics Precision Penta Prism

Description
Penta Prism is often used in Plumb Level, Surveying, Alignment, Range finding and Optical Tooling. Factory Standard Material: BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, JGS2 Dimension Tolerance: +/-0.1mm 90 Deviation Tolerance: Precision series: up to 2 arc seconds Flatness: Precision series: 1/4 l at 632.8 nm Reflectivity: R > 95% per face from 630 to 680 nm Surface Quality: 60-40 scratch and dig Coating: On request Protective Bevel available Contact us for manufacturing limit or custom specifications.
Description
Penta Prism is often used in Plumb Level, Surveying, Alignment, Range finding and Optical Tooling. Factory Standard Material: BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, JGS2 Dimension Tolerance: +/-0.1mm 90 Deviation Tolerance: Precision series: up to 2 arc seconds Flatness: Precision series: 1/4 l at 632.8 nm Reflectivity: R > 95% per face from 630 to 680 nm Surface Quality: 60-40 scratch and dig Coating: On request Protective Bevel available Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Precision Penta Prism -  - Shanghai Optics
North Plainfield, NJ, United States
Precision Penta Prism
Precision Penta Prism
Penta Prism is often used in Plumb Level, Surveying, Alignment, Range finding and Optical Tooling. Factory Standard Material: BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, JGS2 Dimension Tolerance: +/-0.1mm 90 Deviation Tolerance: Precision series: up to 2 arc seconds Flatness: Precision series: 1/4 l at 632.8 nm Reflectivity: R > 95% per face from 630 to 680 nm Surface Quality: 60-40 scratch and dig Coating: On request Protective Bevel available Contact us for manufacturing limit or custom specifications.

Penta Prism is often used in Plumb Level, Surveying, Alignment, Range finding and Optical Tooling.

Factory Standard

  • Material: BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, JGS2
  • Dimension Tolerance: +/-0.1mm
  • 90 Deviation Tolerance:
    Precision series: up to 2 arc seconds
  • Flatness: Precision series: 1/4 l at 632.8 nm
  • Reflectivity: R > 95% per face from 630 to 680 nm
  • Surface Quality: 60-40 scratch and dig
  • Coating: On request
  • Protective Bevel available

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Prisms
Product Name Precision Penta Prism
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-500-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 50 mm (1.97 inch)
Prism Material BK7 Glass
View Details
Right Angle Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
View Details
Right-Angle Prism, ValuMax, N-BK7, 25.4 mm, Uncoated - BRP-25.4 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details