• Off-the-shelf and customized modules are available
• Flat retardance over a certain wavelength range
• Two types of materials: Quartz and MgF2
• Standard wavelength band options: 450-650nm, 690-1200nm, and 900-2000nm
• NOA61 cemented or Air spaced design
• Super Achromatic Waveplates are also offered
Achromatic Waveplates are a special kind of Zero Order Waveplates, comprised of two waveplates made from two different birefringent materials (e.g. crystal quartz and magnesium fluoride). The two birefringent materials which construct the achromatic waveplates have complementary birefringent properties that could attenuate the chromatic dispersion effects so that excessive shifts of retardation over wavelength change in the first waveplate could be counterbalanced by the second waveplate. This results in a virtually flat response of phase delay over a broad wavelength band (hundreds of nanometers), therefore achromatic waveplate is an excellent choice for applications orienting Tunable laser sources, Femtosecond laser systems, Spectroscopy, and other systems concerning Broadband light sources.
Hangzhou Shalom EO offers Achromatic Half Waveplates and Achromatic Quarter Waveplates containing one single-crystalline quartz plate and one magnesium fluoride (MgF2) plate, furnished with high-quality AR coatings. The modules with air gap design have particularly promoted damage thresholds greater than 500MW/cm^2, and are suitable for high energy application. The two waveplates are either cemented by NOA61 (Norland Optical Adhesive 61) or with an architecture of an air gap in between. NOA61 is an optical-grade adhesive with great bonding strength, high heat resistance, and excellent clarity to support applications under harsh conditions.
Both off-the-shelf and customized Achromatic waveplates are available for online shopping in Shalom EO. The standard type achromatic waveplates are with three optional wavelength ranges: 450-650nm, 690-1200nm, and 900-2000nm. Incidentally, If you have any other specific requirements, Shalom EO also provides custom services where all the parameters could be tailored to suit your demand.
Other Capabilities:
• Surface quality 20/10 S/D, parallelism <1>
• Retardation Tolerance < λ/100
• Off-the-shelf and customized modules are available
• Flat retardance over a certain wavelength range
• Two types of materials: Quartz and MgF2
• Standard wavelength band options: 450-650nm, 690-1200nm, and 900-2000nm
• NOA61 cemented or Air spaced design
• Super Achromatic Waveplates are also offered
Achromatic Waveplates are a special kind of Zero Order Waveplates, comprised of two waveplates made from two different birefringent materials (e.g. crystal quartz and magnesium fluoride). The two birefringent materials which construct the achromatic waveplates have complementary birefringent properties that could attenuate the chromatic dispersion effects so that excessive shifts of retardation over wavelength change in the first waveplate could be counterbalanced by the second waveplate. This results in a virtually flat response of phase delay over a broad wavelength band (hundreds of nanometers), therefore achromatic waveplate is an excellent choice for applications orienting Tunable laser sources, Femtosecond laser systems, Spectroscopy, and other systems concerning Broadband light sources.
Hangzhou Shalom EO offers Achromatic Half Waveplates and Achromatic Quarter Waveplates containing one single-crystalline quartz plate and one magnesium fluoride (MgF2) plate, furnished with high-quality AR coatings. The modules with air gap design have particularly promoted damage thresholds greater than 500MW/cm^2, and are suitable for high energy application. The two waveplates are either cemented by NOA61 (Norland Optical Adhesive 61) or with an architecture of an air gap in between. NOA61 is an optical-grade adhesive with great bonding strength, high heat resistance, and excellent clarity to support applications under harsh conditions.
Both off-the-shelf and customized Achromatic waveplates are available for online shopping in Shalom EO. The standard type achromatic waveplates are with three optional wavelength ranges: 450-650nm, 690-1200nm, and 900-2000nm. Incidentally, If you have any other specific requirements, Shalom EO also provides custom services where all the parameters could be tailored to suit your demand.
Other Capabilities:
• Surface quality 20/10 S/D, parallelism <1>
• Retardation Tolerance < λ/100
| Hangzhou Shalom Electro-optics Technology Co., Ltd. | |
|---|---|
| Product Category | Optical Polarizers |
| Product Number | 2081-004 |
| Product Name | 690-1200nm Achromatic Half Waveplate with Aperture 18mm and D1''mount |
| Wavelength Range | 6.90E8 to 1200 nm (6.90E9 to 12000 Å) |