Alkeria Srl Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| 2D Vision Systems | |
| For those applications where one is good enough! All the quality and features of CELERA platform, in a convenient package. ALKERIA'S SINGLE-USB3 CAMERA. CELERA One camera series provide the same... | |
| NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate,... | |
| NECTA S SWIR line-scan USB3 cameras, the perfect choice to see the invisible. LINE SCAN SWIR USB3 CAMERAS NECTA S, the SWIR line-scan model in NECTA camera family, is capable... | |
| One is good, DUAL is better. Unrivaled speed, extreme flexibility and quick system integration for those applications requiring nothing but highest quality and extreme speed. OUR DUAL-USB3 CAMERA CELERA CMOS... | |
| Alkeria CO2K-M is a high-quality, flexible, and powerful single-USB3 camera that provides all the features of the CELERA platform in a convenient package. With its extremely compact design and rugged... | |
| Alkeria's ARIA series offers an affordable, ultracompact, and ultralight camera solution for embedded vision, inspection, and OEM design. With its compact size, ARIA is easy to integrate and is directly... | |
| Alkeria's CELERA P series is a new camera model that features a special polarization image sensor. This unique camera is capable of capturing polarized light, which is essential in applications... | |
| Alkeria's CO12S-M camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance... | |
| Alkeria's CO2K-C camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance... | |
| Alkeria's CO2K-N camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance... | |
| Alkeria's CO4K-M camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance... | |
| Introducing ARIA, Alkeria's answer to the growing demand for affordable, ultracompact, ultralight, and easy-to-integrate cameras. With the ability to choose from the most common and requested sensors, ARIA delivers top-quality... | |
| Introducing the ARIA, Alkeria's compact yet powerful camera that offers a solution to the increasing demand for affordable, ultracompact, and easy-to-integrate cameras. With the option to choose between the most... |