Alkeria Srl 2D Vision Systems CELERA One series

Description
For those applications where one is good enough! All the quality and features of CELERA platform, in a convenient package. ALKERIA'S SINGLE-USB3 CAMERA. CELERA One camera series provide the same excellence in quality, flexibility and performances of CELERA cameras, with the only exception of a single USB3 interface, while keeping the original extremely reduced dimensions and rugged design that make CELERA One cameras suitable for most applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision. CELERA One cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top. VERSATILE I/O CELERA One provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. POWERFUL ON-BOARD IMAGE PROCESSING CELERA One cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with CELERA One cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES CELERA One is provide by standard with a C-mount lens adapter. Other accessories are available upon request. F-mount adapter shielded I/O cable industrial grade USB3 cables
Description
For those applications where one is good enough! All the quality and features of CELERA platform, in a convenient package. ALKERIA'S SINGLE-USB3 CAMERA. CELERA One camera series provide the same excellence in quality, flexibility and performances of CELERA cameras, with the only exception of a single USB3 interface, while keeping the original extremely reduced dimensions and rugged design that make CELERA One cameras suitable for most applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision. CELERA One cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top. VERSATILE I/O CELERA One provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. POWERFUL ON-BOARD IMAGE PROCESSING CELERA One cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with CELERA One cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES CELERA One is provide by standard with a C-mount lens adapter. Other accessories are available upon request. F-mount adapter shielded I/O cable industrial grade USB3 cables

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - CELERA One series - Alkeria Srl
Cascina, PI, Italy
2D Vision Systems
CELERA One series
2D Vision Systems CELERA One series
For those applications where one is good enough! All the quality and features of CELERA platform, in a convenient package. ALKERIA'S SINGLE-USB3 CAMERA. CELERA One camera series provide the same excellence in quality, flexibility and performances of CELERA cameras, with the only exception of a single USB3 interface, while keeping the original extremely reduced dimensions and rugged design that make CELERA One cameras suitable for most applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision. CELERA One cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top. VERSATILE I/O CELERA One provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. POWERFUL ON-BOARD IMAGE PROCESSING CELERA One cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with CELERA One cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES CELERA One is provide by standard with a C-mount lens adapter. Other accessories are available upon request. F-mount adapter shielded I/O cable industrial grade USB3 cables

For those applications where one is good enough! All the quality and features of CELERA platform, in a convenient package.

ALKERIA'S SINGLE-USB3 CAMERA.
CELERA One camera series provide the same excellence in quality, flexibility and performances of CELERA cameras, with the only exception of a single USB3 interface, while keeping the original extremely reduced dimensions and rugged design that make CELERA One cameras suitable for most applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision.
CELERA One cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top.

VERSATILE I/O
CELERA One provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface.

POWERFUL ON-BOARD IMAGE PROCESSING
CELERA One cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames.

DRIVER AND SOFTWARE
An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment.
Our Software Development Kit provided with CELERA One cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application.

ACCESSORIES
CELERA One is provide by standard with a C-mount lens adapter.
Other accessories are available upon request.
F-mount adapter
shielded I/O cable
industrial grade USB3 cables

Supplier's Site

Technical Specifications

  Alkeria Srl
Product Category Machine Vision Systems
Product Number CELERA One series
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data