Alkeria Srl 2D Vision Systems CO2K-N

Description
Alkeria's CO2K-N camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance as the CELERA cameras, but in a compact and convenient package that is suitable for a wide range of applications, including automated optical inspection, high-performance sorting systems, industrial metrology, microscopy, medical diagnostics, and machine vision. One of the advantages of CELERA One cameras is that they can be powered directly by the USB3 bus, eliminating the need for external power adapters. This makes them a cost-effective solution while still providing top speed performance. CELERA One cameras also offer a versatile I/O interface, which enables users to control external devices such as strobe lights and encoders. It has two input lines with direct encoder interface, two output lines, and one input/output (RS422, RS644 LVDS, LVTTL). The multipurpose I/O connector provides user I/O, line/frame triggering, and direct encoder interface. CELERA One cameras are equipped with powerful on-board image processing capabilities, allowing users to perform on-line, user-controlled image processing. This includes 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation, and hue. The control sequencing mechanism can apply up to 64 different video settings to a chain of subsequent frames. For developers, an easy-to-use set of software API is available that supports all major programming languages, such as Python, C#, VB, and C++ in Visual Studio or QT environment. Alkeria's Software Development Kit provided with CELERA One cameras is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. CELERA One comes with a standard C-mount lens adapter, and other accessories are available upon request, such as F-mount adapter, shielded I/O cable, and industrial grade USB3 cables.
Description
Alkeria's CO2K-N camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance as the CELERA cameras, but in a compact and convenient package that is suitable for a wide range of applications, including automated optical inspection, high-performance sorting systems, industrial metrology, microscopy, medical diagnostics, and machine vision. One of the advantages of CELERA One cameras is that they can be powered directly by the USB3 bus, eliminating the need for external power adapters. This makes them a cost-effective solution while still providing top speed performance. CELERA One cameras also offer a versatile I/O interface, which enables users to control external devices such as strobe lights and encoders. It has two input lines with direct encoder interface, two output lines, and one input/output (RS422, RS644 LVDS, LVTTL). The multipurpose I/O connector provides user I/O, line/frame triggering, and direct encoder interface. CELERA One cameras are equipped with powerful on-board image processing capabilities, allowing users to perform on-line, user-controlled image processing. This includes 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation, and hue. The control sequencing mechanism can apply up to 64 different video settings to a chain of subsequent frames. For developers, an easy-to-use set of software API is available that supports all major programming languages, such as Python, C#, VB, and C++ in Visual Studio or QT environment. Alkeria's Software Development Kit provided with CELERA One cameras is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. CELERA One comes with a standard C-mount lens adapter, and other accessories are available upon request, such as F-mount adapter, shielded I/O cable, and industrial grade USB3 cables.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - CO2K-N - Alkeria Srl
Cascina, PI, Italy
2D Vision Systems
CO2K-N
2D Vision Systems CO2K-N
Alkeria's CO2K-N camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance as the CELERA cameras, but in a compact and convenient package that is suitable for a wide range of applications, including automated optical inspection, high-performance sorting systems, industrial metrology, microscopy, medical diagnostics, and machine vision. One of the advantages of CELERA One cameras is that they can be powered directly by the USB3 bus, eliminating the need for external power adapters. This makes them a cost-effective solution while still providing top speed performance. CELERA One cameras also offer a versatile I/O interface, which enables users to control external devices such as strobe lights and encoders. It has two input lines with direct encoder interface, two output lines, and one input/output (RS422, RS644 LVDS, LVTTL). The multipurpose I/O connector provides user I/O, line/frame triggering, and direct encoder interface. CELERA One cameras are equipped with powerful on-board image processing capabilities, allowing users to perform on-line, user-controlled image processing. This includes 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation, and hue. The control sequencing mechanism can apply up to 64 different video settings to a chain of subsequent frames. For developers, an easy-to-use set of software API is available that supports all major programming languages, such as Python, C#, VB, and C++ in Visual Studio or QT environment. Alkeria's Software Development Kit provided with CELERA One cameras is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. CELERA One comes with a standard C-mount lens adapter, and other accessories are available upon request, such as F-mount adapter, shielded I/O cable, and industrial grade USB3 cables.

Alkeria's CO2K-N camera is an excellent option for those applications where one USB3 interface is sufficient. The CELERA One camera series provides the same level of quality, flexibility, and performance as the CELERA cameras, but in a compact and convenient package that is suitable for a wide range of applications, including automated optical inspection, high-performance sorting systems, industrial metrology, microscopy, medical diagnostics, and machine vision.
One of the advantages of CELERA One cameras is that they can be powered directly by the USB3 bus, eliminating the need for external power adapters. This makes them a cost-effective solution while still providing top speed performance.
CELERA One cameras also offer a versatile I/O interface, which enables users to control external devices such as strobe lights and encoders. It has two input lines with direct encoder interface, two output lines, and one input/output (RS422, RS644 LVDS, LVTTL). The multipurpose I/O connector provides user I/O, line/frame triggering, and direct encoder interface.
CELERA One cameras are equipped with powerful on-board image processing capabilities, allowing users to perform on-line, user-controlled image processing. This includes 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation, and hue. The control sequencing mechanism can apply up to 64 different video settings to a chain of subsequent frames.
For developers, an easy-to-use set of software API is available that supports all major programming languages, such as Python, C#, VB, and C++ in Visual Studio or QT environment. Alkeria's Software Development Kit provided with CELERA One cameras is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications.
CELERA One comes with a standard C-mount lens adapter, and other accessories are available upon request, such as F-mount adapter, shielded I/O cable, and industrial grade USB3 cables.

Supplier's Site

Technical Specifications

  Alkeria Srl
Product Category Machine Vision Systems
Product Number CO2K-N
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source Laser
View Details
Dimensional Measuring Station - TubeInspect M - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
2D surface inspection sensor for shiny surfaces - reflectCONTROL RCS110-245 2D - Micro-Epsilon Group
Specs
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details