Alkeria Srl 2D Vision Systems A1ES-M

Description
Alkeria's ARIA series offers an affordable, ultracompact, and ultralight camera solution for embedded vision, inspection, and OEM design. With its compact size, ARIA is easy to integrate and is directly powered by the USB3 bus, eliminating the need for external power adapters. ARIA supports USB3 interface and Alkeria's smart I/O, providing top quality in the size of a coin, and at a convenient price. ARIA cameras offer powerful on-board user-controlled image processing, including color independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, and saturation. ARIA provides an easy-to-use set of software API, which allows developers to quickly produce fast and clean code for both Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio, or QT environment. Alkeria's Software Development Kit, provided with ARIA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. ARIA accessories, including C-mount adapter, S-mount adapter, complete casing, shielded I/O cable, and industrial grade USB3 cables, are available upon request. Choose between the most common and requested sensors to get the benefits of ARIA's small size and power.
Description
Alkeria's ARIA series offers an affordable, ultracompact, and ultralight camera solution for embedded vision, inspection, and OEM design. With its compact size, ARIA is easy to integrate and is directly powered by the USB3 bus, eliminating the need for external power adapters. ARIA supports USB3 interface and Alkeria's smart I/O, providing top quality in the size of a coin, and at a convenient price. ARIA cameras offer powerful on-board user-controlled image processing, including color independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, and saturation. ARIA provides an easy-to-use set of software API, which allows developers to quickly produce fast and clean code for both Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio, or QT environment. Alkeria's Software Development Kit, provided with ARIA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. ARIA accessories, including C-mount adapter, S-mount adapter, complete casing, shielded I/O cable, and industrial grade USB3 cables, are available upon request. Choose between the most common and requested sensors to get the benefits of ARIA's small size and power.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - A1ES-M - Alkeria Srl
Cascina, PI, Italy
2D Vision Systems
A1ES-M
2D Vision Systems A1ES-M
Alkeria's ARIA series offers an affordable, ultracompact, and ultralight camera solution for embedded vision, inspection, and OEM design. With its compact size, ARIA is easy to integrate and is directly powered by the USB3 bus, eliminating the need for external power adapters. ARIA supports USB3 interface and Alkeria's smart I/O, providing top quality in the size of a coin, and at a convenient price. ARIA cameras offer powerful on-board user-controlled image processing, including color independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, and saturation. ARIA provides an easy-to-use set of software API, which allows developers to quickly produce fast and clean code for both Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio, or QT environment. Alkeria's Software Development Kit, provided with ARIA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. ARIA accessories, including C-mount adapter, S-mount adapter, complete casing, shielded I/O cable, and industrial grade USB3 cables, are available upon request. Choose between the most common and requested sensors to get the benefits of ARIA's small size and power.

Alkeria's ARIA series offers an affordable, ultracompact, and ultralight camera solution for embedded vision, inspection, and OEM design. With its compact size, ARIA is easy to integrate and is directly powered by the USB3 bus, eliminating the need for external power adapters. ARIA supports USB3 interface and Alkeria's smart I/O, providing top quality in the size of a coin, and at a convenient price.
ARIA cameras offer powerful on-board user-controlled image processing, including color independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, and saturation.
ARIA provides an easy-to-use set of software API, which allows developers to quickly produce fast and clean code for both Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio, or QT environment. Alkeria's Software Development Kit, provided with ARIA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications.
ARIA accessories, including C-mount adapter, S-mount adapter, complete casing, shielded I/O cable, and industrial grade USB3 cables, are available upon request. Choose between the most common and requested sensors to get the benefits of ARIA's small size and power.

Supplier's Site

Technical Specifications

  Alkeria Srl
Product Category Machine Vision Systems
Product Number A1ES-M
Product Name 2D Vision Systems
Applications Object Recognition & Control | Quality Control & Inspection | Robotics & Automation
Unlock Full Specs
to access all available technical data