Alkeria Srl 2D Vision Systems CELERA series

Description
One is good, DUAL is better. Unrivaled speed, extreme flexibility and quick system integration for those applications requiring nothing but highest quality and extreme speed. OUR DUAL-USB3 CAMERA CELERA CMOS dual-USB3 cameras provides unrivaled speed, extreme flexibility and quick system integration. Its double USB3 interface, ultra-fast acquisition rate, extremely reduced dimensions and rugged design make CELERA cameras suitable for the most demanding applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision. CELERA cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top. VERSATILE I/O CELERA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. POWERFUL ON-BOARD IMAGE PROCESSING CELERA cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES CELERA is provided by standard with a C-mount lens adapter. Other accessories are available upon request. F-mount adapter shielded I/O cable industrial grade USB3 cables
Description
One is good, DUAL is better. Unrivaled speed, extreme flexibility and quick system integration for those applications requiring nothing but highest quality and extreme speed. OUR DUAL-USB3 CAMERA CELERA CMOS dual-USB3 cameras provides unrivaled speed, extreme flexibility and quick system integration. Its double USB3 interface, ultra-fast acquisition rate, extremely reduced dimensions and rugged design make CELERA cameras suitable for the most demanding applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision. CELERA cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top. VERSATILE I/O CELERA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. POWERFUL ON-BOARD IMAGE PROCESSING CELERA cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES CELERA is provided by standard with a C-mount lens adapter. Other accessories are available upon request. F-mount adapter shielded I/O cable industrial grade USB3 cables

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - CELERA series - Alkeria Srl
Cascina, PI, Italy
2D Vision Systems
CELERA series
2D Vision Systems CELERA series
One is good, DUAL is better. Unrivaled speed, extreme flexibility and quick system integration for those applications requiring nothing but highest quality and extreme speed. OUR DUAL-USB3 CAMERA CELERA CMOS dual-USB3 cameras provides unrivaled speed, extreme flexibility and quick system integration. Its double USB3 interface, ultra-fast acquisition rate, extremely reduced dimensions and rugged design make CELERA cameras suitable for the most demanding applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision. CELERA cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top. VERSATILE I/O CELERA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. POWERFUL ON-BOARD IMAGE PROCESSING CELERA cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES CELERA is provided by standard with a C-mount lens adapter. Other accessories are available upon request. F-mount adapter shielded I/O cable industrial grade USB3 cables

One is good, DUAL is better. Unrivaled speed, extreme flexibility and quick system integration for those applications requiring nothing but highest quality and extreme speed.

OUR DUAL-USB3 CAMERA
CELERA CMOS dual-USB3 cameras provides unrivaled speed, extreme flexibility and quick system integration. Its double USB3 interface, ultra-fast acquisition rate, extremely reduced dimensions and rugged design make CELERA cameras suitable for the most demanding applications: automated optical inspection, high performance sorting systems, industrial metrology, microscopy, medical diagnostics and machine vision.
CELERA cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB3 provides the most cost effective and widespread interface, pushing speed performances at the top.
VERSATILE I/O

CELERA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface.
POWERFUL ON-BOARD IMAGE PROCESSING

CELERA cameras provide powerful on-line user-controlled image processing: 8 AOI, independent LUTs, gamma correction, white balance, brightness, contrast, sharpness, saturation and hue. Its control sequencing mechanism allows up to 64 different video settings to be applied to a chain of subsequent frames.

DRIVER AND SOFTWARE

An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment.
Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application.

ACCESSORIES
CELERA is provided by standard with a C-mount lens adapter.
Other accessories are available upon request.
F-mount adapter
shielded I/O cable
industrial grade USB3 cables

Supplier's Site

Technical Specifications

  Alkeria Srl
Product Category Machine Vision Systems
Product Number CELERA series
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect XL - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source Laser
View Details