Alkeria Srl 2D Vision Systems NECTA series

Description
NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate, extremely reduced dimensions and rugged design make NECTA cameras suitable for the most demanding applications requiring automated visual inspection, industrial metrology, high performance sorting, spectrometry, and machine vision. All our cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top. POWERFUL ON-BOARD IMAGE PROCESSING NECTA provides powerful on-board user-controlled image processing: AOI, independent LUTs, FPN (DSNU & PRNU), gamma correction, white balance, saturation, hue and black level offset calibration. VERSATILE I/O NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES: NECTA accessories available upon request: F-mount adapter C-mount adapter shielded I/O cable industrial grade USB3 cables
Description
NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate, extremely reduced dimensions and rugged design make NECTA cameras suitable for the most demanding applications requiring automated visual inspection, industrial metrology, high performance sorting, spectrometry, and machine vision. All our cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top. POWERFUL ON-BOARD IMAGE PROCESSING NECTA provides powerful on-board user-controlled image processing: AOI, independent LUTs, FPN (DSNU & PRNU), gamma correction, white balance, saturation, hue and black level offset calibration. VERSATILE I/O NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES: NECTA accessories available upon request: F-mount adapter C-mount adapter shielded I/O cable industrial grade USB3 cables

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - NECTA series - Alkeria Srl
Cascina, PI, Italy
2D Vision Systems
NECTA series
2D Vision Systems NECTA series
NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate, extremely reduced dimensions and rugged design make NECTA cameras suitable for the most demanding applications requiring automated visual inspection, industrial metrology, high performance sorting, spectrometry, and machine vision. All our cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top. POWERFUL ON-BOARD IMAGE PROCESSING NECTA provides powerful on-board user-controlled image processing: AOI, independent LUTs, FPN (DSNU & PRNU), gamma correction, white balance, saturation, hue and black level offset calibration. VERSATILE I/O NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES: NECTA accessories available upon request: F-mount adapter C-mount adapter shielded I/O cable industrial grade USB3 cables

NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration.

LINE SCAN CMOS USB3 CAMERAS

NECTA cameras provide unrivaled scan speed and quick system integration.

Ultra-fast acquisition rate, extremely reduced dimensions and rugged design make NECTA cameras suitable for the most demanding applications requiring automated visual inspection, industrial metrology, high performance sorting, spectrometry, and machine vision.

All our cameras are powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top.


POWERFUL ON-BOARD IMAGE PROCESSING

NECTA provides powerful on-board user-controlled image processing: AOI, independent LUTs, FPN (DSNU & PRNU), gamma correction, white balance, saturation, hue and black level offset calibration.


VERSATILE I/O

NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface.


DRIVER AND SOFTWARE
An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment.
Our Software Development Kit provided with NECTA cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application.


ACCESSORIES:
NECTA accessories available upon request:
F-mount adapter
C-mount adapter
shielded I/O cable
industrial grade USB3 cables

Supplier's Site

Technical Specifications

  Alkeria Srl
Product Category Machine Vision Systems
Product Number NECTA series
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data