Alkeria Srl 2D Vision Systems NECTA S series

Description
NECTA S SWIR line-scan USB3 cameras, the perfect choice to see the invisible. LINE SCAN SWIR USB3 CAMERAS NECTA S, the SWIR line-scan model in NECTA camera family, is capable of high-resolution acquisition in short-wave infrared bandwidth, ranging from 950 to 1700 nm. This new SWIR camera can reach up to 40kHz line rate with 14bit A/D converter: its high-speed USB3 interface, an advanced I/O, together with a compact and rugged aluminum case, make NECTA S suitable for most demanding machine vision applications. Powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top. Sharing the robust platform of NECTA line-scan cameras, this camera is specifically designed for those applications where infrared vision is crucial. POWERFUL ON-BOARD IMAGE PROCESSING NECTA S provides powerful on-board user-controlled image processing: AOI, LUT, FPN (DSNU & PRNU), gamma correction, black level offset calibration and frame control up to 65.000 lines. VERSATILE I/O NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. NECTA S new I/O interface now features 24VDC tolerant inputs and selectable 3,3 V / 5,0 V power supply to external device (e.g. encoder). DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES NECTA accessories available upon request: F-mount adapter C-mount adapter shielded I/O cable industrial grade USB3 cables
Description
NECTA S SWIR line-scan USB3 cameras, the perfect choice to see the invisible. LINE SCAN SWIR USB3 CAMERAS NECTA S, the SWIR line-scan model in NECTA camera family, is capable of high-resolution acquisition in short-wave infrared bandwidth, ranging from 950 to 1700 nm. This new SWIR camera can reach up to 40kHz line rate with 14bit A/D converter: its high-speed USB3 interface, an advanced I/O, together with a compact and rugged aluminum case, make NECTA S suitable for most demanding machine vision applications. Powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top. Sharing the robust platform of NECTA line-scan cameras, this camera is specifically designed for those applications where infrared vision is crucial. POWERFUL ON-BOARD IMAGE PROCESSING NECTA S provides powerful on-board user-controlled image processing: AOI, LUT, FPN (DSNU & PRNU), gamma correction, black level offset calibration and frame control up to 65.000 lines. VERSATILE I/O NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. NECTA S new I/O interface now features 24VDC tolerant inputs and selectable 3,3 V / 5,0 V power supply to external device (e.g. encoder). DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES NECTA accessories available upon request: F-mount adapter C-mount adapter shielded I/O cable industrial grade USB3 cables

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - NECTA S series - Alkeria Srl
Cascina, PI, Italy
2D Vision Systems
NECTA S series
2D Vision Systems NECTA S series
NECTA S SWIR line-scan USB3 cameras, the perfect choice to see the invisible. LINE SCAN SWIR USB3 CAMERAS NECTA S, the SWIR line-scan model in NECTA camera family, is capable of high-resolution acquisition in short-wave infrared bandwidth, ranging from 950 to 1700 nm. This new SWIR camera can reach up to 40kHz line rate with 14bit A/D converter: its high-speed USB3 interface, an advanced I/O, together with a compact and rugged aluminum case, make NECTA S suitable for most demanding machine vision applications. Powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top. Sharing the robust platform of NECTA line-scan cameras, this camera is specifically designed for those applications where infrared vision is crucial. POWERFUL ON-BOARD IMAGE PROCESSING NECTA S provides powerful on-board user-controlled image processing: AOI, LUT, FPN (DSNU & PRNU), gamma correction, black level offset calibration and frame control up to 65.000 lines. VERSATILE I/O NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface. NECTA S new I/O interface now features 24VDC tolerant inputs and selectable 3,3 V / 5,0 V power supply to external device (e.g. encoder). DRIVER AND SOFTWARE An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment. Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application. ACCESSORIES NECTA accessories available upon request: F-mount adapter C-mount adapter shielded I/O cable industrial grade USB3 cables

NECTA S SWIR line-scan USB3 cameras, the perfect choice to see the invisible.

LINE SCAN SWIR USB3 CAMERAS
NECTA S, the SWIR line-scan model in NECTA camera family, is capable of high-resolution acquisition in short-wave infrared bandwidth, ranging from 950 to 1700 nm. This new SWIR camera can reach up to 40kHz line rate with 14bit A/D converter: its high-speed USB3 interface, an advanced I/O, together with a compact and rugged aluminum case, make NECTA S suitable for most demanding machine vision applications.
Powered directly by the USB3 bus eliminating the need for external power adapters. USB 3.0 provides the most cost effective and widespread interface, pushing speed performances at the top.
Sharing the robust platform of NECTA line-scan cameras, this camera is specifically designed for those applications where infrared vision is crucial.
POWERFUL ON-BOARD IMAGE PROCESSING

NECTA S provides powerful on-board user-controlled image processing: AOI, LUT, FPN (DSNU & PRNU), gamma correction, black level offset calibration and frame control up to 65.000 lines.
VERSATILE I/O

NECTA provides a versatile I/O interface to control external devices such as strobe lights, encoders, etc. 2 input lines with direct encoder interface, 2 output lines and 1 input/output (RS422, RS644 LVDS, LVTTL). Its multipurpose I/O connector provides user I/O, line/frame triggering and direct encoder interface.
NECTA S new I/O interface now features 24VDC tolerant inputs and selectable 3,3 V / 5,0 V power supply to external device (e.g. encoder).


DRIVER AND SOFTWARE

An easy-to-use set of software API is available, which allows developers to quickly produce fast and clean code both on Windows and Linux, supporting all major programming languages, such as Python, C#, VB, C++ in Visual Studio or QT environment.
Our Software Development Kit provided with NECTA S cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView and other major machine vision software for industrial application.



ACCESSORIES
NECTA accessories available upon request:
F-mount adapter
C-mount adapter
shielded I/O cable
industrial grade USB3 cables

Supplier's Site

Technical Specifications

  Alkeria Srl
Product Category Machine Vision Systems
Product Number NECTA S series
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect M - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source Laser
View Details