Huco Dynatork Datasheets for Universal Joints
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal Joints: Learn more
| Product Name | Notes |
|---|---|
| Housing:High performance 34 Cr Ni Mo 6 steel, carbonised and oiledBall:Bearing steel 100 Cr 6 hardened, ground and polishedInserts:Stai nless steel x 10 Cr Ni S 189. Manufactured with reduced... | |
| Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C | |
| Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish. Temperature Range -20°C to +60°C | |
| Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or... | |
| Materials & Finishes Forked body members:Acetal (black).Cross pieces:Glass filled nylon. Temperature Range -20°C to +60°C |