Huco Dynatork Huco-Pol 105.2

Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish. Temperature Range -20°C to +60°C
Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish. Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Huco-Pol - 105.2 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Huco-Pol
105.2
Huco-Pol 105.2
Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish. Temperature Range -20°C to +60°C

Materials & Finishes

Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Universal Joints
Product Number 105.2
Product Name Huco-Pol
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
Weight 0.06 lbs (0.03 kg)
Maximum Torque 25 In-lbs (28.83 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
Alloy Steel, Single Joint, 68.2mm Overall Length Universal Joint - A 5Q 8MD410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Material Alloy Steel
View Details
Universal Joint - PB-R - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.28 inch (32 to 58 mm)
Bore 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details