Materials & Finishes
Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All
Temperature Range
-20°C to +60°C
| Huco Dynatork | |
|---|---|
| Product Category | Universal Joints |
| Product Number | 111.06 |
| Product Name | Huco-Pol |
| Joint Type | Double |
| Hub Bore | Round |
| Operating Angle | 90 degrees |
| Weight | 0.01 lbs (0.00 kg) |
| Maximum Torque | 0.7000 In-lbs (0.8071 kg-cm) |