Huco Dynatork Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| Injection moulded gears with machined bores. Pressure angle is 20°. Suitable for running temperatures up to 100°C with an intermittent temperature limit of 150°C. High strength and low friction coefficient... |