Huco Dynatork Datasheets for Spur Gears

Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc.


Spur Gears: Learn more

Product Name Notes
Injection moulded gears with machined bores. Pressure angle is 20°. Suitable for running temperatures up to 100°C with an intermittent temperature limit of 150°C. High strength and low friction coefficient...