Huco Dynatork Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| Injection moulded gears with machined bores. Pressure angle is 20°. Suitable for running temperatures up to 100°C with an intermittent temperature limit of 150°C. High strength and low friction coefficient... |