Huco Dynatork Huco-Pol 105.32

Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black oiled. Temperature Range -20°C to +60°C
Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black oiled. Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Huco-Pol - 105.32 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Huco-Pol
105.32
Huco-Pol 105.32
Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black oiled. Temperature Range -20°C to +60°C

Materials & Finishes

Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black oiled.

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Universal Joints
Product Number 105.32
Product Name Huco-Pol
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
Weight 0.23 lbs (0.10 kg)
Maximum Torque 95 In-lbs (110 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PB (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.51 to 3.74 inch (13 to 95 mm)
View Details
0.125
Specs
Joint Type Single
Operating Angle 30 degrees
Material Stainless Steel
View Details
Universal Joints - 7906747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - 70 02 008 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Joint Type Double
Hub Bore Round
Weight 0.04 lbs (0.02 kg)
View Details