Renold Canada Sprag Clutch Freewheels SB Series

Description
A general purpose clutch suitable for most general light to medium duty applications. Features: Extended spigot at one side to allow direct mounting of chain pinions gears, index arms etc - design flexibility Sleeve bearing inside the extended spigot - greater strength Dimensionally identical to other manufacturers - interchangeability SB3 clutches are supplied greased and sealed for life - no maintenance is required SB5 to SB16 clutches can supplied suitable for oil or grease lubrication or without seals for use in oil bath applications All SB Series clutches are optionally left or right hand Applications: Centrifugal pumps Textile Machinery Instrumentation Mixer Drives Blowers and fan drives Light duty general industrial applications
Description
A general purpose clutch suitable for most general light to medium duty applications. Features: Extended spigot at one side to allow direct mounting of chain pinions gears, index arms etc - design flexibility Sleeve bearing inside the extended spigot - greater strength Dimensionally identical to other manufacturers - interchangeability SB3 clutches are supplied greased and sealed for life - no maintenance is required SB5 to SB16 clutches can supplied suitable for oil or grease lubrication or without seals for use in oil bath applications All SB Series clutches are optionally left or right hand Applications: Centrifugal pumps Textile Machinery Instrumentation Mixer Drives Blowers and fan drives Light duty general industrial applications

Suppliers

Company
Product
Description
Supplier Links
Sprag Clutch Freewheels - SB Series - Renold Canada
Ville La Salle, Quebec, Canada
Sprag Clutch Freewheels
SB Series
Sprag Clutch Freewheels SB Series
A general purpose clutch suitable for most general light to medium duty applications. Features: Extended spigot at one side to allow direct mounting of chain pinions gears, index arms etc - design flexibility Sleeve bearing inside the extended spigot - greater strength Dimensionally identical to other manufacturers - interchangeability SB3 clutches are supplied greased and sealed for life - no maintenance is required SB5 to SB16 clutches can supplied suitable for oil or grease lubrication or without seals for use in oil bath applications All SB Series clutches are optionally left or right hand Applications: Centrifugal pumps Textile Machinery Instrumentation Mixer Drives Blowers and fan drives Light duty general industrial applications

A general purpose clutch suitable for most general light to medium duty applications.

Features:

  • Extended spigot at one side to allow direct mounting of chain pinions gears, index arms etc - design flexibility
  • Sleeve bearing inside the extended spigot - greater strength
  • Dimensionally identical to other manufacturers - interchangeability
  • SB3 clutches are supplied greased and sealed for life - no maintenance is required
  • SB5 to SB16 clutches can supplied suitable for oil or grease lubrication or without seals for use in oil bath applications
  • All SB Series clutches are optionally left or right hand

Applications:

  • Centrifugal pumps
  • Textile Machinery
  • Instrumentation
  • Mixer Drives
  • Blowers and fan drives
  • Light duty general industrial applications
Supplier's Site

Technical Specifications

  Renold Canada
Product Category Mechanical Clutches
Product Number SB Series
Product Name Sprag Clutch Freewheels
Application Industrial; Conveyor
Torque 1600.0 Ft-lbs (2170 N-m)
Rotary Speed 1950 rpm
Spring Assistance Spring Actuation/Engage
Engagement Sprag
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details