Renold Canada Sprag Clutch Freewheels SCPF & SCGF

Description
A medium to large power capacity sprag clutch and flexible coupling combination range. Features SO series clutch combined with Pinflex coupling allowing for angular, parallel and axial misalignment Absorbs vibration and shock loads SO series clutch with two flexible half Gearflex couplings forming a short cardan shaft accommodating parallel and angular misalignment Flexible shaft connection for overrunning barring drive applications Grease lubricated clutch used as standard for high overrunning speeds and infrequent maintenance Allows larger shaft sizes to be used Construction Pinflex clutch uses all steel coupling half bodies for compactness combined with strength Gearflex clutch uses all steel double engagement coupling for maximum flexibility Applications Barring drives Dual drive systems - overrunning Power generator sets Packaging machinery Textile industry Fan drives Steel works Mining industry General industrial applications
Description
A medium to large power capacity sprag clutch and flexible coupling combination range. Features SO series clutch combined with Pinflex coupling allowing for angular, parallel and axial misalignment Absorbs vibration and shock loads SO series clutch with two flexible half Gearflex couplings forming a short cardan shaft accommodating parallel and angular misalignment Flexible shaft connection for overrunning barring drive applications Grease lubricated clutch used as standard for high overrunning speeds and infrequent maintenance Allows larger shaft sizes to be used Construction Pinflex clutch uses all steel coupling half bodies for compactness combined with strength Gearflex clutch uses all steel double engagement coupling for maximum flexibility Applications Barring drives Dual drive systems - overrunning Power generator sets Packaging machinery Textile industry Fan drives Steel works Mining industry General industrial applications

Suppliers

Company
Product
Description
Supplier Links
Sprag Clutch Freewheels - SCPF & SCGF - Renold Canada
Ville La Salle, Quebec, Canada
Sprag Clutch Freewheels
SCPF & SCGF
Sprag Clutch Freewheels SCPF & SCGF
A medium to large power capacity sprag clutch and flexible coupling combination range. Features SO series clutch combined with Pinflex coupling allowing for angular, parallel and axial misalignment Absorbs vibration and shock loads SO series clutch with two flexible half Gearflex couplings forming a short cardan shaft accommodating parallel and angular misalignment Flexible shaft connection for overrunning barring drive applications Grease lubricated clutch used as standard for high overrunning speeds and infrequent maintenance Allows larger shaft sizes to be used Construction Pinflex clutch uses all steel coupling half bodies for compactness combined with strength Gearflex clutch uses all steel double engagement coupling for maximum flexibility Applications Barring drives Dual drive systems - overrunning Power generator sets Packaging machinery Textile industry Fan drives Steel works Mining industry General industrial applications

A medium to large power capacity sprag clutch and flexible coupling combination range.

Features

  • SO series clutch combined with Pinflex coupling allowing for angular, parallel and axial misalignment
  • Absorbs vibration and shock loads
  • SO series clutch with two flexible half Gearflex couplings forming a short cardan shaft accommodating parallel and angular misalignment
  • Flexible shaft connection for overrunning barring drive applications
  • Grease lubricated clutch used as standard for high overrunning speeds and infrequent maintenance
  • Allows larger shaft sizes to be used

Construction

  • Pinflex clutch uses all steel coupling half bodies for compactness combined with strength
  • Gearflex clutch uses all steel double engagement coupling for maximum flexibility

Applications

  • Barring drives
  • Dual drive systems - overrunning
  • Power generator sets
  • Packaging machinery
  • Textile industry
  • Fan drives
  • Steel works
  • Mining industry
  • General industrial applications
Supplier's Site

Technical Specifications

  Renold Canada
Product Category Mechanical Clutches
Product Number SCPF & SCGF
Product Name Sprag Clutch Freewheels
Application Industrial; Conveyor
Torque 7120.0 Ft-lbs (9655 N-m)
Rotary Speed 3600 rpm
Spring Assistance Spring Actuation/Engage
Engagement Sprag
Unlock Full Specs
to access all available technical data

Similar Products

BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Ratchet Arm Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 14.0 to 500.0 Ft-lbs (18.98 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details