Bunting Bearings, LLC Datasheets for Plain Bearings and Sleeve Bearings

Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more

Product Name Notes
BJ Liner bearings reduce material cost while being incredibly versatile. Their improved load capacity is achieved by capturing a minimum thickness of BJ tape inside a steel shell. (JLON 4200...
BJ2 bearings provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100) Temperature range: -250°F/+550°F...
BJ4 bearings operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature...
BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other...
BJ7 bearings are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are...
Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE...
Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is...
Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing,...
Bunting Dri-Plane® Flanged Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting...
Bunting Dri-Plane® Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane”
Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting...
Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long...
Bunting Teflon® Composite Sleeve (Plain) Bearings BPT bearings are designed for oscillatory and linear applications, offer long wear, and are shaft kind. Temperature range: -212°F/+356°F Consult Bunting for standard lengths...
Bunting TMCB bearings are machined from cast C96900 ToughMet3 bronze for superior quality and performance. The casting process assures a uniform bronze structure throughout the bearing, free from porosity and...
Bunting VESPEL® Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard...
Bunting VESPEL® Plain Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as...
For stop, start and slow speed applications 841 EXTRA is the recommended choice. These bearings contain SAE 30 oil with a finely dispersed PTFE. The PTFE in the oil greatly...
The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA...