Bunting Bearings, LLC Datasheets for Thrust Washers
Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients.
Thrust Washers: Learn more
| Product Name | Notes |
|---|---|
| BJ2 thrust washers provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100) Temperature range:... | |
| BJ4 thrust washers operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200)... | |
| BJ5 thrust washers are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when... | |
| Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is... | |
| Bunting Dri-Plane® Thrust Washer Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting... | |
| Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting... | |
| Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long... | |
| Bunting Teflon® Composite Thrust Washers Non-metallic, self-lubricating Teflon® composite laminate washers designed to handle high thrust loads. Bunting’s Teflon® composite thrust washers are available with Teflon® fabric bonded onto one... | |
| Bunting VESPEL® Thrust Washer Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes... | |
| For stop, start and slow speed applications 841 EXTRA is the recommended choice. These bearings contain SAE 30 oil with a finely dispersed PTFE. The PTFE in the oil greatly... | |
| The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA... |