Bunting Bearings, LLC Datasheets for Wear Strips, Wear Plates, and Wear Parts

Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more

Product Name Notes
C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good...
C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Wearplate is stocked in 13" increments or 144" lengths, and is available in other lengths and...
High-Leaded Tin Bronze CDA 932 SAE 660 83-7-7-3 ASTM B505 Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure,...