Bunting Bearings, LLC Sleeve (Plain) Bearings - High Temperature Dri-Plane®

Description
Bunting Dri-Plane® Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information. “Dri-Plane” bearings will provide the following: Benefits High temperature - approximately 700°F. No oil for lubrication, therefore cleaner and no out gassing. Available in all standard powdered metal bearing sizes up to 3" long. Available in bar stock for machining. Bearings made to ASTM standards. Made to your specifications. Applications Food processing Electrical equipment Pharmaceuticals Furnaces and ovens Aerospace Vacuum processes Glass manufacturing Temperature range: -50°F/+700°F
Description
Bunting Dri-Plane® Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information. “Dri-Plane” bearings will provide the following: Benefits High temperature - approximately 700°F. No oil for lubrication, therefore cleaner and no out gassing. Available in all standard powdered metal bearing sizes up to 3" long. Available in bar stock for machining. Bearings made to ASTM standards. Made to your specifications. Applications Food processing Electrical equipment Pharmaceuticals Furnaces and ovens Aerospace Vacuum processes Glass manufacturing Temperature range: -50°F/+700°F

Suppliers

Company
Product
Description
Supplier Links
Sleeve (Plain) Bearings - High Temperature - Dri-Plane® - Bunting Bearings, LLC
Holland, OH, USA
Sleeve (Plain) Bearings - High Temperature
Dri-Plane®
Sleeve (Plain) Bearings - High Temperature Dri-Plane®
Bunting Dri-Plane® Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information. “Dri-Plane” bearings will provide the following: Benefits High temperature - approximately 700°F. No oil for lubrication, therefore cleaner and no out gassing. Available in all standard powdered metal bearing sizes up to 3" long. Available in bar stock for machining. Bearings made to ASTM standards. Made to your specifications. Applications Food processing Electrical equipment Pharmaceuticals Furnaces and ovens Aerospace Vacuum processes Glass manufacturing Temperature range: -50°F/+700°F

Bunting Dri-Plane® Plain Bearings
Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information.
“Dri-Plane” bearings will provide the following:
Benefits

  • High temperature - approximately 700°F.
  • No oil for lubrication, therefore cleaner and no out gassing.
  • Available in all standard powdered metal bearing sizes up to 3" long.
  • Available in bar stock for machining.
  • Bearings made to ASTM standards.
  • Made to your specifications.
    Applications
  • Food processing
  • Electrical equipment
  • Pharmaceuticals
  • Furnaces and ovens
  • Aerospace
  • Vacuum processes
  • Glass manufacturing Temperature range: -50°F/+700°F
Supplier's Site
Flanged Plain Bearings - High Temperature - Dri-Plane® - Bunting Bearings, LLC
Holland, OH, USA
Flanged Plain Bearings - High Temperature
Dri-Plane®
Flanged Plain Bearings - High Temperature Dri-Plane®
Bunting Dri-Plane® Flanged Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information. “Dri-Plane” bearings will provide the following: Benefits High temperature - approximately 700°F. No oil for lubrication, therefore cleaner and no out gassing. Available in all standard powdered metal bearing sizes up to 3" long. Available in bar stock for machining. Bearings made to ASTM standards. Made to your specifications. Applications Food processing Electrical equipment Pharmaceuticals Furnaces and ovens Aerospace Vacuum processes Glass manufacturing Temperature range: -50°F/+700°F

Bunting Dri-Plane® Flanged Plain Bearings

Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information.
“Dri-Plane” bearings will provide the following:
Benefits

  • High temperature - approximately 700°F.
  • No oil for lubrication, therefore cleaner and no out gassing.
  • Available in all standard powdered metal bearing sizes up to 3" long.
  • Available in bar stock for machining.
  • Bearings made to ASTM standards.
  • Made to your specifications.
    Applications
  • Food processing
  • Electrical equipment
  • Pharmaceuticals
  • Furnaces and ovens
  • Aerospace
  • Vacuum processes
  • Glass manufacturing Temperature range: -50°F/+700°F
Supplier's Site

Technical Specifications

  Bunting Bearings, LLC Bunting Bearings, LLC
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number Dri-Plane® Dri-Plane®
Product Name Sleeve (Plain) Bearings - High Temperature Flanged Plain Bearings - High Temperature
Bushing Type Sleeve Flanged
Design Units Inch Inch
Bearing ID 0.1250 to 4.0000 inch (3.17 to 101.60 mm) 0.1875 to 2.0000 inch (4.76 to 50.80 mm)
Bearing OD 0.1875 to 4.5000 inch (4.76 to 114.30 mm) 0.3125 to 2.2500 inch (7.94 to 57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings - B-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-5/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details