Bunting Bearings, LLC Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high... | |
| C90300 is a “GREEN” non-leaded alloy Tin Bronze – Navy G QQC-390B Type II and Type III CDA 903 SAE 620 88-8-0-4 ASTM B505 Bunting continuous cast bronze bars of... | |
| C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves... | |
| C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good... | |
| C95500 Aluminum Bronze is a non-lead “GREEN” Alloy Nickel Aluminum Bronze CDA 955 9D ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain... | |
| C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths... | |
| High-Leaded Tin Bronze CDA 932 SAE 660 83-7-7-3 ASTM B505 Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure,... | |
| High-Leaded Tin Bronze CDA 937 SAE 64 83-10-10 ASTM B505 Bunting continuous cast bronze bars of C93700 give superior quality and performance. Continuous casting achieves a high density grain structure,... | |
| High-Leaded Tin Bronze CDA 938 SAE 67 78-7-15 ASTM B505 Bunting continuous cast bronze bars of C93800 give superior quality and performance. Continuous casting achieves a high density grain structure,... | |
| C86300 Manganese Bronze is a non-lead “GREEN” Alloy Manganese Bronze CDA 863 SAE 430B ASTM B505 Manganese bronze is a very hard and strong bronze. Good applications include heavy earth... | |
| Powdered Metal Bronze Plate SAE 840/841. Many sizes available. | |
| Powdered Metal Cored Bronze Bars. Many sizes available. | |
| Powdered Metal Iron Copper Bar. Many sizes available. | |
| Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. | |
| Powdered Metal Solid Bronze Bars. Many sizes available. |