Bunting Bearings, LLC Sleeve Bearing; Round, Inside Diameter=6.4 mm | 0.250 in, BNT-211

Description
Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-211
Description
Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-211

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing; Round, Inside Diameter=6.4 mm | 0.250 in, - BNT-211 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing; Round, Inside Diameter=6.4 mm | 0.250 in,
BNT-211
Sleeve Bearing; Round, Inside Diameter=6.4 mm | 0.250 in, BNT-211
Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-211

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes.


. BNT-211

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Plain Bearings and Sleeve Bearings
Product Number BNT-211
Product Name Sleeve Bearing; Round, Inside Diameter=6.4 mm | 0.250 in,
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings - B-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
IRR: Inner Ring Races - IRR-13/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1220 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details