Bunting Bearings, LLC Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high...
C90300 is a “GREEN” non-leaded alloy Tin Bronze – Navy G QQC-390B Type II and Type III CDA 903 SAE 620 88-8-0-4 ASTM B505 Bunting continuous cast bronze bars of...
C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves...
C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good...
C95500 Aluminum Bronze is a non-lead “GREEN” Alloy Nickel Aluminum Bronze CDA 955 9D ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain...
C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths...
High-Leaded Tin Bronze CDA 932 SAE 660 83-7-7-3 ASTM B505 Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure,...
High-Leaded Tin Bronze CDA 937 SAE 64 83-10-10 ASTM B505 Bunting continuous cast bronze bars of C93700 give superior quality and performance. Continuous casting achieves a high density grain structure,...
High-Leaded Tin Bronze CDA 938 SAE 67 78-7-15 ASTM B505 Bunting continuous cast bronze bars of C93800 give superior quality and performance. Continuous casting achieves a high density grain structure,...
C86300 Manganese Bronze is a non-lead “GREEN” Alloy Manganese Bronze CDA 863 SAE 430B ASTM B505 Manganese bronze is a very hard and strong bronze. Good applications include heavy earth...
Powdered Metal Bronze Plate SAE 840/841. Many sizes available.
Powdered Metal Cored Bronze Bars. Many sizes available.
Powdered Metal Iron Copper Bar. Many sizes available.
Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available.
Powdered Metal Solid Bronze Bars. Many sizes available.