The 9507 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Rubber insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements.
| E-Z-HOOK, a division of Tektest, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 9507 |
| Product Name | 18 AWG, Rubber Insulated, Wire Spool |
| Rated Voltage | 5000 volts |
| Nominal Diameter | 0.1440 inch (3.66 mm) |
| Rated Temperature | 90 C (194 F) |
| Wire Insulation | Silicon Rubber |