Mueller Group, Inc. (The) ULTRAFLEX-P - PUR, Continuous Flex, Non-Shielded, UL/CSA 262 ULTRAFLEX-P

Description
ULTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide increased flex life and resistance to mineral oils, cutting fluids and heavy mechanical abuse. Applications commonly found in gantry robots, cable tracks, pick & place units, conveyor systems, machine tools, automated handling equipment, body presses and transfer lines. The UL/CSA/CE and DESINA approvals make this cable ideal for import and export to and from North American and European markets. Designed for up to 5 million bending change cycles in power chains when traveling under 10 meters (30 feet). The rugged black PUR jacket adds high abrasion and tear resistance, adhesion-free qualities and UV-resistance allowing for outdoor installations within the noted temperature range.
Datasheet
Description
ULTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide increased flex life and resistance to mineral oils, cutting fluids and heavy mechanical abuse. Applications commonly found in gantry robots, cable tracks, pick & place units, conveyor systems, machine tools, automated handling equipment, body presses and transfer lines. The UL/CSA/CE and DESINA approvals make this cable ideal for import and export to and from North American and European markets. Designed for up to 5 million bending change cycles in power chains when traveling under 10 meters (30 feet). The rugged black PUR jacket adds high abrasion and tear resistance, adhesion-free qualities and UV-resistance allowing for outdoor installations within the noted temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRAFLEX-P  - PUR, Continuous Flex, Non-Shielded, UL/CSA - 262  ULTRAFLEX-P - Mueller Group, Inc. (The)
Schaumburg, IL, USA
ULTRAFLEX-P - PUR, Continuous Flex, Non-Shielded, UL/CSA
262 ULTRAFLEX-P
ULTRAFLEX-P - PUR, Continuous Flex, Non-Shielded, UL/CSA 262 ULTRAFLEX-P
ULTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide increased flex life and resistance to mineral oils, cutting fluids and heavy mechanical abuse. Applications commonly found in gantry robots, cable tracks, pick & place units, conveyor systems, machine tools, automated handling equipment, body presses and transfer lines. The UL/CSA/CE and DESINA approvals make this cable ideal for import and export to and from North American and European markets. Designed for up to 5 million bending change cycles in power chains when traveling under 10 meters (30 feet). The rugged black PUR jacket adds high abrasion and tear resistance, adhesion-free qualities and UV-resistance allowing for outdoor installations within the noted temperature range.

ULTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide increased flex life and resistance to mineral oils, cutting fluids and heavy mechanical abuse. Applications commonly found in gantry robots, cable tracks, pick & place units, conveyor systems, machine tools, automated handling equipment, body presses and transfer lines. The UL/CSA/CE and DESINA approvals make this cable ideal for import and export to and from North American and European markets. Designed for up to 5 million bending change cycles in power chains when traveling under 10 meters (30 feet). The rugged black PUR jacket adds high abrasion and tear resistance, adhesion-free qualities and UV-resistance allowing for outdoor installations within the noted temperature range.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Multiconductor Cables
Product Number 262 ULTRAFLEX-P
Product Name ULTRAFLEX-P - PUR, Continuous Flex, Non-Shielded, UL/CSA
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1426573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details