Mueller Group, Inc. (The) Li2YCY-PIMF - PVC, Shielded, DIN-47100, Low-Cap, 300V 522 Li2YCY-PIMF

Description
Li2YCY-PIMF is a CE approved, flexible, oil-resistant, overall shielded, PVC multi-pair European low capacitance data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress, loads or forced movements in dry and damp conditions. Commonly used for absolute disturbance-free data transfers and signal impulses for installed terminals in all areas of medical engineering, data transmission technology, traffic signal systems, food processing and machine tool manufacturing. The individual foils shielding of each pair ensures optimum cross talk attenuation. The tinned copper braid shield offers additional protection against external electrical and electro-magnetic interference (EMI). Not permitted for outdoor use. PIMF (Pairs in Metal Foil)
Datasheet
Description
Li2YCY-PIMF is a CE approved, flexible, oil-resistant, overall shielded, PVC multi-pair European low capacitance data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress, loads or forced movements in dry and damp conditions. Commonly used for absolute disturbance-free data transfers and signal impulses for installed terminals in all areas of medical engineering, data transmission technology, traffic signal systems, food processing and machine tool manufacturing. The individual foils shielding of each pair ensures optimum cross talk attenuation. The tinned copper braid shield offers additional protection against external electrical and electro-magnetic interference (EMI). Not permitted for outdoor use. PIMF (Pairs in Metal Foil)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li2YCY-PIMF - PVC, Shielded, DIN-47100, Low-Cap, 300V - 522  Li2YCY-PIMF - Mueller Group, Inc. (The)
Schaumburg, IL, USA
Li2YCY-PIMF - PVC, Shielded, DIN-47100, Low-Cap, 300V
522 Li2YCY-PIMF
Li2YCY-PIMF - PVC, Shielded, DIN-47100, Low-Cap, 300V 522 Li2YCY-PIMF
Li2YCY-PIMF is a CE approved, flexible, oil-resistant, overall shielded, PVC multi-pair European low capacitance data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress, loads or forced movements in dry and damp conditions. Commonly used for absolute disturbance-free data transfers and signal impulses for installed terminals in all areas of medical engineering, data transmission technology, traffic signal systems, food processing and machine tool manufacturing. The individual foils shielding of each pair ensures optimum cross talk attenuation. The tinned copper braid shield offers additional protection against external electrical and electro-magnetic interference (EMI). Not permitted for outdoor use. PIMF (Pairs in Metal Foil)

Li2YCY-PIMF is a CE approved, flexible, oil-resistant, overall shielded, PVC multi-pair European low capacitance data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress, loads or forced movements in dry and damp conditions. Commonly used for absolute disturbance-free data transfers and signal impulses for installed terminals in all areas of medical engineering, data transmission technology, traffic signal systems, food processing and machine tool manufacturing. The individual foils shielding of each pair ensures optimum cross talk attenuation. The tinned copper braid shield offers additional protection against external electrical and electro-magnetic interference (EMI). Not permitted for outdoor use. PIMF (Pairs in Metal Foil)

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Multiconductor Cables
Product Number 522 Li2YCY-PIMF
Product Name Li2YCY-PIMF - PVC, Shielded, DIN-47100, Low-Cap, 300V
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details
Multiple Conductor Cables - 100G1121-1.00-2/6-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details