Mueller Group, Inc. (The) H03VV-F - HAR, PVC, Light-Duty, 300 Volt 403 H03VV-F

Description
H03VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 300-volt European cord. Recommended for use in connecting small electrical appliances under low mechanical stress environments as in offices, kitchens and households. H03VV-F can commonly be found in connections to kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines and radios. These cables should NOT be used in cooking and heating apparatus. Available in black, white or gray jacket. Max operating voltage in single or three phase system is Uo/U 330/300 volts. In a direct system, max operating voltage is Uo/U 495/495 volts. Outdoor installation is not permitted.
Datasheet
Description
H03VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 300-volt European cord. Recommended for use in connecting small electrical appliances under low mechanical stress environments as in offices, kitchens and households. H03VV-F can commonly be found in connections to kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines and radios. These cables should NOT be used in cooking and heating apparatus. Available in black, white or gray jacket. Max operating voltage in single or three phase system is Uo/U 330/300 volts. In a direct system, max operating voltage is Uo/U 495/495 volts. Outdoor installation is not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H03VV-F - HAR, PVC, Light-Duty, 300 Volt - 403  H03VV-F - Mueller Group, Inc. (The)
Schaumburg, IL, USA
H03VV-F - HAR, PVC, Light-Duty, 300 Volt
403 H03VV-F
H03VV-F - HAR, PVC, Light-Duty, 300 Volt 403 H03VV-F
H03VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 300-volt European cord. Recommended for use in connecting small electrical appliances under low mechanical stress environments as in offices, kitchens and households. H03VV-F can commonly be found in connections to kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines and radios. These cables should NOT be used in cooking and heating apparatus. Available in black, white or gray jacket. Max operating voltage in single or three phase system is Uo/U 330/300 volts. In a direct system, max operating voltage is Uo/U 495/495 volts. Outdoor installation is not permitted.

H03VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 300-volt European cord. Recommended for use in connecting small electrical appliances under low mechanical stress environments as in offices, kitchens and households. H03VV-F can commonly be found in connections to kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines and radios. These cables should NOT be used in cooking and heating apparatus. Available in black, white or gray jacket. Max operating voltage in single or three phase system is Uo/U 330/300 volts. In a direct system, max operating voltage is Uo/U 495/495 volts. Outdoor installation is not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Multiconductor Cables
Product Number 403 H03VV-F
Product Name H03VV-F - HAR, PVC, Light-Duty, 300 Volt
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details