H07RN8-F is a harmonized, heavy duty, flexible, rubber insulated, black neoprene jacketed multi-conductor European submersible pump cable. Designed for use in submersible pumps and applications for permanent use in water and under high mechanical stress. Recommended immersion depth is 10 meters with a max water temp of +40 Deg C. Commonly found connecting electrical equipment in industrial water as floater switches and other flexible applications found in indoor and outdoor swimming pools. The special outer rubber jacket is ozone, UV and oil resistant. If in a fixed or protected installation Uo/U is 600/1000 volts. Can be used in dry, damp and wet areas as well as outdoors.
| Mueller Group, Inc. (The) | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 418 H07RN8-F |
| Product Name | H07RN8-F - HAR, Rubber/Neoprene, Heavy-Duty, 750 Volt |
| Product Category | Cable |