E-Z-HOOK, a division of Tektest, Inc. E-Z-Nailclip Test Terminal 81-1

Description
The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1) Applications: For use with breadboard circuits, experimental hookups, prototyping, and harness board connections, to pretest circuits, modules, components and burn-in boards. Nail clips drive into wood like a nail using the T20 tool or can be pressed into predrilled holes. Another alternative is the PE-93 Perf-eze adapter to press into standard perf board holes. Products can easily be soldered below board and simple finger tip operation saves in construction time by speeding wire placement. The perfect wire management solution. Features: This test clip is made with a one-piece nickel silver shaft and hook, a stainless steel compression coil spring, and a durable heat and chemical resistant nylon slide. Smooth, tough hook holds wire ends firmly against the nylon slide without cutting, nicking, or damaging lead wires. Single hook holds wire ends firmly against the nylon slide without cutting or damaging wire. The rectangular hole design in the slide eliminates hook rotation. Nail clips are available with a variety of factory-installed adapters or test leads.
Request a Quote Datasheet
Description
The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1) Applications: For use with breadboard circuits, experimental hookups, prototyping, and harness board connections, to pretest circuits, modules, components and burn-in boards. Nail clips drive into wood like a nail using the T20 tool or can be pressed into predrilled holes. Another alternative is the PE-93 Perf-eze adapter to press into standard perf board holes. Products can easily be soldered below board and simple finger tip operation saves in construction time by speeding wire placement. The perfect wire management solution. Features: This test clip is made with a one-piece nickel silver shaft and hook, a stainless steel compression coil spring, and a durable heat and chemical resistant nylon slide. Smooth, tough hook holds wire ends firmly against the nylon slide without cutting, nicking, or damaging lead wires. Single hook holds wire ends firmly against the nylon slide without cutting or damaging wire. The rectangular hole design in the slide eliminates hook rotation. Nail clips are available with a variety of factory-installed adapters or test leads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
Irwindale, CA, United States
E-Z-Nailclip Test Terminal
81-1
E-Z-Nailclip Test Terminal 81-1
The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1) Applications: For use with breadboard circuits, experimental hookups, prototyping, and harness board connections, to pretest circuits, modules, components and burn-in boards. Nail clips drive into wood like a nail using the T20 tool or can be pressed into predrilled holes. Another alternative is the PE-93 Perf-eze adapter to press into standard perf board holes. Products can easily be soldered below board and simple finger tip operation saves in construction time by speeding wire placement. The perfect wire management solution. Features: This test clip is made with a one-piece nickel silver shaft and hook, a stainless steel compression coil spring, and a durable heat and chemical resistant nylon slide. Smooth, tough hook holds wire ends firmly against the nylon slide without cutting, nicking, or damaging lead wires. Single hook holds wire ends firmly against the nylon slide without cutting or damaging wire. The rectangular hole design in the slide eliminates hook rotation. Nail clips are available with a variety of factory-installed adapters or test leads.

The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections.

  • Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1)

Applications:

  • For use with breadboard circuits, experimental hookups, prototyping, and harness board connections, to pretest circuits, modules, components and burn-in boards.
  • Nail clips drive into wood like a nail using the T20 tool or can be pressed into predrilled holes. Another alternative is the PE-93 Perf-eze adapter to press into standard perf board holes.
  • Products can easily be soldered below board and simple finger tip operation saves in construction time by speeding wire placement.
  • The perfect wire management solution.

Features:

  • This test clip is made with a one-piece nickel silver shaft and hook, a stainless steel compression coil spring, and a durable heat and chemical resistant nylon slide.
  • Smooth, tough hook holds wire ends firmly against the nylon slide without cutting, nicking, or damaging lead wires. Single hook holds wire ends firmly against the nylon slide without cutting or damaging wire.
  • The rectangular hole design in the slide eliminates hook rotation.
  • Nail clips are available with a variety of factory-installed adapters or test leads.
Supplier's Site Datasheet

Technical Specifications

  E-Z-HOOK, a division of Tektest, Inc.
Product Category Wire Terminals
Product Number 81-1
Product Name E-Z-Nailclip Test Terminal
Terminal Type Test Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details