Selecta Products Terminal Strip 34213

Description
" 1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "
Datasheet
Description
" 1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34213 - Selecta Products
Tehachapi, CA, USA
Terminal Strip
34213
Terminal Strip 34213
" 1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "

"

  • 1-PIECE, DOUBLE ROW TYPE
  • 18 MM X 107 MM X 14.4 MM SIZE
  • BLACK COLOR
  • 380 V VOLTAGE RATING
  • 41 AMPERE CURRENT RATING
  • NO COVER TYPE
  • -25 TO 55 DEG C TEMPERATURE RATING
  • POLYPROPYLENE HOUSING MATERIAL
  • 12 CIRCUIT(S)
  • NYLBLOC BRAND
  • INCLUDES CAPTIVE SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Terminal Blocks
Product Number 34213
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature -25 to 55 C (-13 to 131 F)
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 1116659 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 8
View Details
Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details