Selecta Products Terminal Strip 34215

Description
" 1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "
Datasheet
Description
" 1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34215 - Selecta Products
Tehachapi, CA, USA
Terminal Strip
34215
Terminal Strip 34215
" 1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "

"

  • 1-PIECE, DOUBLE ROW TYPE
  • 20.8 MM X 135.1 MM X 17.4 MM SIZE
  • BLACK COLOR
  • 500 V VOLTAGE RATING
  • 57 AMPERE CURRENT RATING
  • NO COVER TYPE
  • -25 TO 55 DEG C TEMPERATURE RATING
  • POLYPROPYLENE HOUSING MATERIAL
  • 12 CIRCUIT(S)
  • NYLBLOC BRAND
  • INCLUDES CAPTIVE SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Terminal Blocks
Product Number 34215
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature -25 to 55 C (-13 to 131 F)
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-614-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details