Conxall Corporation Lever Switches, Non-Illuminated 41206LX

Description
2 position locking lever switch, stack height 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.
Description
2 position locking lever switch, stack height 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.

Suppliers

Company
Product
Description
Supplier Links
Lever Switches, Non-Illuminated - 41206LX - Conxall Corporation
Villa Park, IL, USA
Lever Switches, Non-Illuminated
41206LX
Lever Switches, Non-Illuminated 41206LX
2 position locking lever switch, stack height 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.

2 position locking lever switch, stack height 0.531" (13.49mm)
High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Toggle Switches
Product Number 41206LX
Product Name Lever Switches, Non-Illuminated
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details