Switchcraft, Inc. Lever Switches, Non-Illuminated 41212LX

Description
2 position locking lever switch, stack height 0.615" (15.62mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.
Datasheet
Description
2 position locking lever switch, stack height 0.615" (15.62mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lever Switches, Non-Illuminated - 41212LX - Conxall Corporation
Villa Park, IL, USA
Lever Switches, Non-Illuminated
41212LX
Lever Switches, Non-Illuminated 41212LX
2 position locking lever switch, stack height 0.615" (15.62mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.

2 position locking lever switch, stack height 0.615" (15.62mm)
High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
41212LX
Switches - Toggle Switches 41212LX
SWITCH TOGGLE 2A 125V

SWITCH TOGGLE 2A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
41212LX
Toggle Switches 41212LX
Toggle Switches LEVER SWITCH 2 POS LOCKING

Toggle Switches LEVER SWITCH 2 POS LOCKING

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 41212LX 41212LX 41212LX
Product Name Lever Switches, Non-Illuminated Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever
Terminal Type Solder Terminals; Solder Lug
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details