OMRON Automation and Safety A8A Rocker Switch A8A-212-1

Description
Safety-considered Power Rocker Switch Low heat radiation with a Unique leaf spring mechanism. Positive-opening mechanism incorporated. AC operated Neon lamp illumination models available. Contact gap of 3 mm minimum. Variety of color models available UL and CSA standards approved. Conforms to EN standard.
Request a Quote Datasheet
Description
Safety-considered Power Rocker Switch Low heat radiation with a Unique leaf spring mechanism. Positive-opening mechanism incorporated. AC operated Neon lamp illumination models available. Contact gap of 3 mm minimum. Variety of color models available UL and CSA standards approved. Conforms to EN standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A8A Rocker Switch - A8A-212-1 - Aratas America LLC
Hoffman Estates, IL, United States
A8A Rocker Switch
A8A-212-1
A8A Rocker Switch A8A-212-1
Safety-considered Power Rocker Switch Low heat radiation with a Unique leaf spring mechanism. Positive-opening mechanism incorporated. AC operated Neon lamp illumination models available. Contact gap of 3 mm minimum. Variety of color models available UL and CSA standards approved. Conforms to EN standard.

Safety-considered Power Rocker Switch

  • Low heat radiation with a Unique leaf spring mechanism.
  • Positive-opening mechanism incorporated.
  • AC operated Neon lamp illumination models available.
  • Contact gap of 3 mm minimum.
  • Variety of color models available
  • UL and CSA standards approved. Conforms to EN standard.
Supplier's Site Datasheet
Switches - Rocker Switches - A8A-212-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
A8A-212-1
Switches - Rocker Switches A8A-212-1
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  Aratas America LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches
Product Number A8A-212-1 A8A-212-1
Product Name A8A Rocker Switch Switches - Rocker Switches
Rocker Actuator Rocker Flat - Illuminated
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250 Quick Connect - 0.250\" (6.3mm)
Features Illuminated
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 7932572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details