Thermik Corporation Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and... | |
| The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made... | |
| The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium... | |
| Normally closed Does not reset automatically Voltage applied Defined as current sensitive With connector cables Fully cast in a Mylar®-Nomex® insulation cap The switchgear of type series W1 is fixed... | |
| Normally closed Does not reset automatically Voltage applied Defined as current sensitive With connector cables Mylar®-nomex® The switchgear of type series W1 is fixed in a positive lock and is... | |
| Normally closed Does not reset automatically Voltage applied Defined as current sensitive With connector cables Without insulation The switchgear of type series W1 is fixed in a positive lock and... | |
| Normally closed Does not reset automatically Voltage applied With connection pins Without insulation The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the... | |
| Normally closed Does not reset automatically Voltage applied With connector cables Mylar®-nomex® The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally closed Does not reset automatically Voltage applied With connector cables With a k1 model Mylar®-nomex® The switchgear of type series P1 is fixed in a positive lock and is... | |
| Normally closed Does not reset automatically Voltage applied With connector cables With a k1 model Without insulation The switchgear of type series P1 is fixed in a positive lock and... | |
| Normally closed Does not reset automatically Voltage applied With connector cables With epoxy Mylar®-nomex® Switchgear consisting of a mobile and circumferential contact bridge (1), a contact bearing pin (2), a... | |
| Normally closed Does not reset automatically Voltage applied With connector cables With epoxy Without insulation Switchgear consisting of a mobile and circumferential contact bridge (1), a contact bearing pin (2),... | |
| Normally closed Does not reset automatically Voltage applied With connector cables Without insulation The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the... | |
| Normally closed Does not reset automatically Voltage applied Without insulation For clip contact Minimum batch sizes The switchgear of type series P1 is fixed in a positive lock and is... | |
| Normally closed High temperature model Resets automatically With connector cables Ptfe The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of... | |
| Normally closed High temperature model Resets automatically With connector cables Without insulation The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally closed Resets automatically Crimp Without insulation The switchgear of type series F1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1)... | |
| Normally closed Resets automatically Defined as current sensitive With or without epoxy With connector cables Mylar®-Nomex® The switchgear of type series Z1 is fixed in a positive lock and is... | |
| Normally closed Resets automatically Defined as current sensitive With or without epoxy With connector cables Without insulation The switchgear of type series Z1 is fixed in a positive lock and... | |
| Normally closed Resets automatically Fully insulated in a screw on housing With epoxy With connector cables The switchgear of type series K1 is fixed in a positive lock and is... | |
| Normally closed Resets automatically Plug connections Without insulation The switchgear of type series F1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing... | |
| Normally closed Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning between... | |
| Normally closed Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series K1 is fixed in a positive lock and is self-aligning between... | |
| Normally closed Resets automatically With connection pins With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2),... | |
| Normally closed Resets automatically With connector cables Double-insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in... | |
| Normally closed Resets automatically With connector cables Mylar®-nomex® The switchgear of type series F1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing... | |
| Normally closed Resets automatically With connector cables Silicone coated Ptfe Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3)... | |
| Normally closed Resets automatically With connector cables Silicone coated Without insulation Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2),... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in a screw on housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in a screw on housing Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in a screw on housing The switchgear of type series 01 is fixed in a positive lock and is... | |
| Normally closed Resets automatically With connector cables With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2),... | |
| Normally closed Resets automatically With connector cables With epoxy Mylar®-nomex® Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3)... | |
| Normally closed Resets automatically With connector cables With epoxy Mylar®-nomex® Switchgear consisting of a movable silver contact (1), a contact bearing pin (2), a spring snap-in disc (3), a bimetallic... | |
| Normally closed Resets automatically With connector cables With epoxy Ryton® cap Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc... | |
| Normally closed Resets automatically With connector cables With epoxy Ryton® cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of... | |
| Normally closed Resets automatically With connector cables With epoxy Without insulation Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc... | |
| Normally closed Resets automatically With connector cables With epoxy Without insulation Switchgear consisting of a movable silver contact (1), a contact bearing pin (2), a spring snap-in disc (3), a... | |
| Normally closed Resets automatically With connector cables With or without epoxy Mylar®-nomex® Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and... | |
| Normally closed Resets automatically With connector cables With or without epoxy Mylar®-nomex® The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally closed Resets automatically With connector cables With or without epoxy Mylar®-nomex® The switchgear of type series F1 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally closed Resets automatically With connector cables With or without epoxy Mylar®-nomex® The switchgear of type series K1 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally closed Resets automatically With connector cables With or without epoxy Without insulation Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3)... | |
| Normally closed Resets automatically With connector cables With or without epoxy Without insulation The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the... | |
| Normally closed Resets automatically With connector cables With or without epoxy Without insulation The switchgear of type series F1 is fixed in a positive lock and is self-aligning between the... | |
| Normally closed Resets automatically With connector cables With or without epoxy Without insulation The switchgear of type series K1 is fixed in a positive lock and is self-aligning between the... | |
| Normally closed Resets automatically With connector cables Without epoxy Mylar®-nomex® Switchgear consisting of a movable silver contact (1), a contact bearing pin (2), a spring snap-in disc (3), a bimetallic... | |
| Normally closed Resets automatically With connector cables Without epoxy Without insulation Switchgear consisting of a movable silver contact (1), a contact bearing pin (2), a spring snap-in disc (3), a... | |
| Normally closed Resets automatically With pins With epoxy Without insulation The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a... | |
| Normally closed Resets automatically With pins With epoxy Without insulation The switchgear of type series K1 is fixed in a positive lock and is self-aligning between the floor of a... | |
| Normally closed Resets automatically Without cables Without insulation For clip contact Minimum batch sizes The switchgear of type series 01 is fixed in a positive lock and is self-aligning between... | |
| Normally open Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series 02 is fixed in a positive lock and is self-aligning between... | |
| Normally open Resets automatically With connection pins With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2),... | |
| Normally open Resets automatically With connector cables Double-insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in... | |
| Normally open Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in... | |
| Normally open Resets automatically With connector cables With epoxy Fully insulated in a screw on housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin... | |
| Normally open Resets automatically With connector cables With epoxy Fully insulated in a screw on housing Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring... | |
| Normally open Resets automatically With connector cables With epoxy Fully insulated in a screw on housing The switchgear of type series 02 is fixed in a positive lock and is... | |
| Normally open Resets automatically With connector cables With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2),... | |
| Normally open Resets automatically With connector cables With epoxy Mylar®-nomex® Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3)... | |
| Normally open Resets automatically With connector cables With epoxy Without insulation Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc... | |
| Normally open Resets automatically With connector cables With or without epoxy Mylar®-nomex® Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and... | |
| Normally open Resets automatically With connector cables With or without epoxy Mylar®-nomex® The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally open Resets automatically With connector cables With or without epoxy Mylar®-nomex® The switchgear of type series F2 is fixed in a positive lock and is self-aligning between the floor... | |
| Normally open Resets automatically With connector cables With or without epoxy Without insulation Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3)... | |
| Normally open Resets automatically With connector cables With or without epoxy Without insulation The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the... | |
| Normally open Resets automatically With connector cables With or without epoxy Without insulation The switchgear of type series F2 is fixed in a positive lock and is self-aligning between the... | |
| Normally open Resets automatically With pins With epoxy Without insulation The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor of a... | |
| Three-pole (normally closed) for three phase AC current use in the star point Resets automatically With epoxy Mylar®-Nomex® Switchgear consisting of a mobile and circumferential contact bridge (1), a contact... | |
| Three-pole (normally closed) for three phase AC current use in the star point resets automatically with epoxy without insulation Switchgear consisting of a mobile and circumferential contact bridge (1), a... |