Thermik Corporation Thermal Protector (Temperature Controller) CZ1

Description
Normally closed Resets automatically Defined as current sensitive With or without epoxy With connector cables Without insulation The switchgear of type series Z1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the one movable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear is heated externally depending on the operating current and shutdown. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.
Datasheet
Description
Normally closed Resets automatically Defined as current sensitive With or without epoxy With connector cables Without insulation The switchgear of type series Z1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the one movable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear is heated externally depending on the operating current and shutdown. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Protector (Temperature Controller) - CZ1 - Thermik Corporation
New Bern, NC, United States
Thermal Protector (Temperature Controller)
CZ1
Thermal Protector (Temperature Controller) CZ1
Normally closed Resets automatically Defined as current sensitive With or without epoxy With connector cables Without insulation The switchgear of type series Z1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the one movable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear is heated externally depending on the operating current and shutdown. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.
  • Normally closed
  • Resets automatically
  • Defined as current sensitive
  • With or without epoxy
  • With connector cables
  • Without insulation

The switchgear of type series Z1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the one movable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear is heated externally depending on the operating current and shutdown. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.

Supplier's Site Datasheet

Technical Specifications

  Thermik Corporation
Product Category Thermal Switches and Thermal Protectors
Product Number CZ1
Product Name Thermal Protector (Temperature Controller)
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 158 to 320 F (70 to 160 C)
Maximum Current 4 amps
Maximum AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Multipurpose Creep Action Thermostat/Thermal Protector For Temperature Sensing - CR - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details